TM Electronics, Inc. Package Seal Strength/Burst Testers TME Pressure Bubble Tester

Description
The TM Electronics TME Pressure Bubble Tester provides low pressure and controlled flow to a pouch to meet the requirements of ASTM International F-2096 test method “Standard Test Method for Detecting Gross Leaks in Packaging by Internal Pressurization Bubble Test”. A low-pressure control range of 0 to 2 psig, with high flow capacity for porous material packages as well as non-porous pouches. A simple system of loading pouches, lowering and holding the pouch one (1”) inch under water to observe bubbles from a 250-micron hole as required by the ASTM test method is provided. Stable pressures with high flow capacity is designed to be delivered from a precision pressure regulator. Meets ASTM F-2096 Standards Simple set up Open screen retainer provides high visibility from all sides Retainer is locked in position to hold the pouch underwater Digital pressure readings - multiple units of measure with backlighted display Low pressure control 2" H2O NIST traceable gauge calibration
Datasheet
Description
The TM Electronics TME Pressure Bubble Tester provides low pressure and controlled flow to a pouch to meet the requirements of ASTM International F-2096 test method “Standard Test Method for Detecting Gross Leaks in Packaging by Internal Pressurization Bubble Test”. A low-pressure control range of 0 to 2 psig, with high flow capacity for porous material packages as well as non-porous pouches. A simple system of loading pouches, lowering and holding the pouch one (1”) inch under water to observe bubbles from a 250-micron hole as required by the ASTM test method is provided. Stable pressures with high flow capacity is designed to be delivered from a precision pressure regulator. Meets ASTM F-2096 Standards Simple set up Open screen retainer provides high visibility from all sides Retainer is locked in position to hold the pouch underwater Digital pressure readings - multiple units of measure with backlighted display Low pressure control 2" H2O NIST traceable gauge calibration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Package Seal Strength/Burst Testers - TME Pressure Bubble Tester - TM Electronics, Inc.
Boylston, MA, USA
Package Seal Strength/Burst Testers
TME Pressure Bubble Tester
Package Seal Strength/Burst Testers TME Pressure Bubble Tester
The TM Electronics TME Pressure Bubble Tester provides low pressure and controlled flow to a pouch to meet the requirements of ASTM International F-2096 test method “Standard Test Method for Detecting Gross Leaks in Packaging by Internal Pressurization Bubble Test”. A low-pressure control range of 0 to 2 psig, with high flow capacity for porous material packages as well as non-porous pouches. A simple system of loading pouches, lowering and holding the pouch one (1”) inch under water to observe bubbles from a 250-micron hole as required by the ASTM test method is provided. Stable pressures with high flow capacity is designed to be delivered from a precision pressure regulator. Meets ASTM F-2096 Standards Simple set up Open screen retainer provides high visibility from all sides Retainer is locked in position to hold the pouch underwater Digital pressure readings - multiple units of measure with backlighted display Low pressure control 2" H2O NIST traceable gauge calibration

The TM Electronics TME Pressure Bubble Tester provides low pressure and controlled flow to a pouch to meet the requirements of ASTM International F-2096 test method “Standard Test Method for Detecting Gross Leaks in Packaging by Internal Pressurization Bubble Test”.

A low-pressure control range of 0 to 2 psig, with high flow capacity for porous material packages as well as non-porous pouches.

A simple system of loading pouches, lowering and holding the pouch one (1”) inch under water to observe bubbles from a 250-micron hole as required by the ASTM test method is provided. Stable pressures with high flow capacity is designed to be delivered from a precision pressure regulator.

  • Meets ASTM F-2096 Standards
  • Simple set up
  • Open screen retainer provides high visibility from all sides
  • Retainer is locked in position to hold the pouch underwater
  • Digital pressure readings - multiple units of measure with backlighted display
  • Low pressure control 2" H2O
  • NIST traceable gauge calibration
Supplier's Site Datasheet

Technical Specifications

  TM Electronics, Inc.
Product Category Leak Testing Equipment
Product Number TME Pressure Bubble Tester
Product Name Package Seal Strength/Burst Testers
Leak Test Method Bubble Testing
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Leak Detectors - 535049 - RS Components, Ltd.
Specs
Leak Test Method Ultrasonic Leak Detector
Display Type Digital Readouts
Operating Temp 100 F (38 C)
View Details
Refrigerant Leak Monitor - Chillgard® 5000 - MSA Safety
Specs
Leak Test Method Electronic Gas Detection; Photoacoustic Infrared
Output Options Analog Voltage; Analog Current
Local Interface Digital Front Panel
View Details
Spectroline High-Performance Fluorescent Dyes for Hydraulic Systems -  - HydraCheck Inc.
Specs
Leak Test Method Colorimetric Developer
View Details
Leak detectors - TAPIR HL 1102 A - Busch Vacuum Solutions
Busch Vacuum Solutions
Specs
Leak Test Method Electronic Gas Detection
Local Interface Digital Front Panel
Display Type Digital Readouts
View Details