Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIFTS
TITAN WORLDWIDE
TSL5 - 3672 -- TSL SERIES SCISSOR LIFT
Titan Worldwide
TSL Series Scissor Lift
TSL5 - 3672
Description
Standard 1 HP power pack c/w hand control
Titan Worldwide
Done
Description
Standard 1 HP power pack c/w hand control
Suppliers
Company
Product
Description
Supplier Links
Titan Worldwide
Thunder Bay, Ontario, Canada
TSL Series Scissor Lift
TSL5 - 3672
TSL Series Scissor Lift
TSL5 - 3672
Standard 1 HP power pack c/w hand control
Standard 1 HP power pack c/w hand control
Supplier's Site
Technical Specifications
Titan Worldwide
Product Category
Lifts
Product Number
TSL5 - 3672
Product Name
TSL Series Scissor Lift
Capacity
500 lbs (227 kg)
Lift Travel
48 inch (1219 mm)
Width
36 inch (914 mm)
Length
72 inch (1829 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Advance Lifts, Inc.
Double Long Lift Table
PEDL-8060
Specs
Capacity
8000 lbs (3628 kg)
Lift Travel
60 inch (1524 mm)
Width
24 to 48 inch (610 to 1219 mm)
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
Fiberglass Carts & Lifts
View Details
Isotech, Inc.
Telescopic Lifting Column
B13
Specs
Capacity
2698 lbs (1223 kg)
Lift Travel
118 inch (3000 mm)
Type
Table
View Details
RS Components, Ltd.
Lift Tables
6843862
Specs
Capacity
1544 lbs (700 kg)
Width
20 inch (520 mm)
Length
40 inch (1010 mm)
View Details