Titan Worldwide TSG Series Standard Ground Level TSG60 - 4448

Description
Standard power pack c/w hand control
Description
Standard power pack c/w hand control

Suppliers

Company
Product
Description
Supplier Links
TSG Series Standard Ground Level - TSG60 - 4448 - Titan Worldwide
Thunder Bay, Ontario, Canada
TSG Series Standard Ground Level
TSG60 - 4448
TSG Series Standard Ground Level TSG60 - 4448
Standard power pack c/w hand control

Standard power pack c/w hand control

Supplier's Site

Technical Specifications

  Titan Worldwide
Product Category Lifts
Product Number TSG60 - 4448
Product Name TSG Series Standard Ground Level
Capacity 6000 lbs (2721 kg)
Lift Travel 32 inch (813 mm)
Width 44 inch (1118 mm)
Length 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Recessed Dock Lift - 2010K - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 6000 lbs (2721 kg)
Lift Travel 58 inch (1473 mm)
View Details
Telescopic Lifting Column - B23 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 59 inch (1500 mm)
Type Table
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details