Power packs c/w standard hand control and 18" hinged lip one end
| Titan Worldwide | |
|---|---|
| Product Category | Lifts |
| Product Number | TLD60 - 72120 |
| Product Name | TLD Series Loading Dock |
| Features | Handrails or Safety Rails |
| Capacity | 6000 lbs (2721 kg) |
| Lift Travel | 60 inch (1524 mm) |
| Width | 72 inch (1829 mm) |