Standard 1 HP power pack c/w hand control
| Titan Worldwide | |
|---|---|
| Product Category | Lifts |
| Product Number | TDL10 - 3072 |
| Product Name | TDL Series Double Scissor Lift |
| Capacity | 1000 lbs (454 kg) |
| Lift Travel | 84 inch (2134 mm) |
| Width | 30 inch (762 mm) |
| Length | 72 inch (1829 mm) |