Flexible Magnetic Tape Roll - 1/2" x 30"; Tape Type:Specialty; Adhesive Type:-; Tape Colour:Black; Total Tape Thickness:-; Roll Length - Imperial:30"; Roll Length - Metric:762mm; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mmRoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 31AC4473 |
| Product Name | Flexible Magnetic Tape Roll 1/2 X 30; Tape Type Titan |
| Width | 0.5000 inches (12.7 mm) |