Titan Tool Supply, Inc. ZDM LED Illuminator ZDM-LED

Description
This new illuminator has uniform light to allow for better image quality at the higher magnification of the ZDM Depth Measuring Microscope. It also uses less power then the standard incandescent system. The power supply comes standard with a North American USB power supply, there is also a universal power supply available that can be used from 100-240V 50/60 Hz. with the addition of the ZDM-LED UPS Universal Power Supply it can be used anywhere in the world. The LED system is rated at 320 lumens maximum output and has a built in rheostatically controlled dimmer switch. The LED is rated for over 75,000 hours of use. Power consumption is 0.77 Amps at 2.5 Watts.
Datasheet
Description
This new illuminator has uniform light to allow for better image quality at the higher magnification of the ZDM Depth Measuring Microscope. It also uses less power then the standard incandescent system. The power supply comes standard with a North American USB power supply, there is also a universal power supply available that can be used from 100-240V 50/60 Hz. with the addition of the ZDM-LED UPS Universal Power Supply it can be used anywhere in the world. The LED system is rated at 320 lumens maximum output and has a built in rheostatically controlled dimmer switch. The LED is rated for over 75,000 hours of use. Power consumption is 0.77 Amps at 2.5 Watts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZDM LED Illuminator - ZDM-LED - Titan Tool Supply, Inc.
Buffalo, NY, USA
ZDM LED Illuminator
ZDM-LED
ZDM LED Illuminator ZDM-LED
This new illuminator has uniform light to allow for better image quality at the higher magnification of the ZDM Depth Measuring Microscope. It also uses less power then the standard incandescent system. The power supply comes standard with a North American USB power supply, there is also a universal power supply available that can be used from 100-240V 50/60 Hz. with the addition of the ZDM-LED UPS Universal Power Supply it can be used anywhere in the world. The LED system is rated at 320 lumens maximum output and has a built in rheostatically controlled dimmer switch. The LED is rated for over 75,000 hours of use. Power consumption is 0.77 Amps at 2.5 Watts.

This new illuminator has uniform light to allow for better image quality at the higher magnification of the ZDM Depth Measuring Microscope. It also uses less power then the standard incandescent system.

The power supply comes standard with a North American USB power supply, there is also a universal power supply available that can be used from 100-240V 50/60 Hz. with the addition of the ZDM-LED UPS Universal Power Supply it can be used anywhere in the world.

The LED system is rated at 320 lumens maximum output and has a built in rheostatically controlled dimmer switch. The LED is rated for over 75,000 hours of use.

Power consumption is 0.77 Amps at 2.5 Watts.

Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Illuminators
Product Number ZDM-LED
Product Name ZDM LED Illuminator
Light Source Light Emitting Diode
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Flat Ring Light - CA-DRB4F - KEYENCE
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
High power LED for microscopy applications(IR 850nm) - SSLM-850C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 850 nm (8500 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details