Titan Tool Supply, Inc. Micro-Digit Micrometer MDD2 Series

Description
The MDD2 Series Micro-Digit Micrometer Head is an Electronic LCD Display Direct Reading Stage Micrometer Heads with all functions in the head itself. The Scales are ideally suited for use on Measuring-Toolmakers Microscopes, Profile Projectors-Optical Comparators, Special Fixtures, Gauges and Tools. It is light in weight and easy to use. Rapid readability in each axis while using the microscope. They are available MDD2-50 with a 2.00" range. Operates on 110V A.C. Only with a step down transformer. Model No. MDD2-50 One micrometer head only, with one A.C. adapter comes complete with a plastic storage case. Advantages of MDD-2 Series Micrometer Head Instant Inch-Metric Conversion. Operates directly from main power supply or from Ni-Cad batteries. Low Price. Memory and Recall Memory (Continuous Memory). Go-NoGo Tolerance Settings. Zero Setting at any point. Automatic Switch Off after 4 minutes of inactivity with automatic recall of last digit when On Button is pressed. If improperly used - error signal is flashed. Hold button to lock in last reading. Easy reading Large .250" LCD Display. Non-rotating Spindle. Micrometer head can be read in the forward or reverse direction. Easy standard .500" mounting diameter for all stages. Readings can be had in a continuous basis in both millimeters and inches as the conversion capability allows both simultaneously (Logic Conversion). Many functions found in Micrometer Head proper which are usually found in more expensive units with separate displays. Special indicators to show when extra functions such as memory are in use. SPECIFICATIONS Measuring Range: MDD2-50 0-2" or 0-50mm Resolution: .00005" or .001mm (1 micron) Accuracy: MDD2-50 ± 2.5 microns ± .000089" Repeatability: ± 1 Digit Power Supply: directly off 110V power supply with A.C. Adapters 1.2V Weight: MDD2-25 11 ounces MDD2-50 15 ounces Large LCD Display: .250"
Description
The MDD2 Series Micro-Digit Micrometer Head is an Electronic LCD Display Direct Reading Stage Micrometer Heads with all functions in the head itself. The Scales are ideally suited for use on Measuring-Toolmakers Microscopes, Profile Projectors-Optical Comparators, Special Fixtures, Gauges and Tools. It is light in weight and easy to use. Rapid readability in each axis while using the microscope. They are available MDD2-50 with a 2.00" range. Operates on 110V A.C. Only with a step down transformer. Model No. MDD2-50 One micrometer head only, with one A.C. adapter comes complete with a plastic storage case. Advantages of MDD-2 Series Micrometer Head Instant Inch-Metric Conversion. Operates directly from main power supply or from Ni-Cad batteries. Low Price. Memory and Recall Memory (Continuous Memory). Go-NoGo Tolerance Settings. Zero Setting at any point. Automatic Switch Off after 4 minutes of inactivity with automatic recall of last digit when On Button is pressed. If improperly used - error signal is flashed. Hold button to lock in last reading. Easy reading Large .250" LCD Display. Non-rotating Spindle. Micrometer head can be read in the forward or reverse direction. Easy standard .500" mounting diameter for all stages. Readings can be had in a continuous basis in both millimeters and inches as the conversion capability allows both simultaneously (Logic Conversion). Many functions found in Micrometer Head proper which are usually found in more expensive units with separate displays. Special indicators to show when extra functions such as memory are in use. SPECIFICATIONS Measuring Range: MDD2-50 0-2" or 0-50mm Resolution: .00005" or .001mm (1 micron) Accuracy: MDD2-50 ± 2.5 microns ± .000089" Repeatability: ± 1 Digit Power Supply: directly off 110V power supply with A.C. Adapters 1.2V Weight: MDD2-25 11 ounces MDD2-50 15 ounces Large LCD Display: .250"

Suppliers

Company
Product
Description
Supplier Links
Micro-Digit Micrometer - MDD2 Series - Titan Tool Supply, Inc.
Buffalo, NY, USA
Micro-Digit Micrometer
MDD2 Series
Micro-Digit Micrometer MDD2 Series
The MDD2 Series Micro-Digit Micrometer Head is an Electronic LCD Display Direct Reading Stage Micrometer Heads with all functions in the head itself. The Scales are ideally suited for use on Measuring-Toolmakers Microscopes, Profile Projectors-Optical Comparators, Special Fixtures, Gauges and Tools. It is light in weight and easy to use. Rapid readability in each axis while using the microscope. They are available MDD2-50 with a 2.00" range. Operates on 110V A.C. Only with a step down transformer. Model No. MDD2-50 One micrometer head only, with one A.C. adapter comes complete with a plastic storage case. Advantages of MDD-2 Series Micrometer Head Instant Inch-Metric Conversion. Operates directly from main power supply or from Ni-Cad batteries. Low Price. Memory and Recall Memory (Continuous Memory). Go-NoGo Tolerance Settings. Zero Setting at any point. Automatic Switch Off after 4 minutes of inactivity with automatic recall of last digit when On Button is pressed. If improperly used - error signal is flashed. Hold button to lock in last reading. Easy reading Large .250" LCD Display. Non-rotating Spindle. Micrometer head can be read in the forward or reverse direction. Easy standard .500" mounting diameter for all stages. Readings can be had in a continuous basis in both millimeters and inches as the conversion capability allows both simultaneously (Logic Conversion). Many functions found in Micrometer Head proper which are usually found in more expensive units with separate displays. Special indicators to show when extra functions such as memory are in use. SPECIFICATIONS Measuring Range: MDD2-50 0-2" or 0-50mm Resolution: .00005" or .001mm (1 micron) Accuracy: MDD2-50 ± 2.5 microns ± .000089" Repeatability: ± 1 Digit Power Supply: directly off 110V power supply with A.C. Adapters 1.2V Weight: MDD2-25 11 ounces MDD2-50 15 ounces Large LCD Display: .250"

The MDD2 Series Micro-Digit Micrometer Head is an Electronic LCD Display Direct Reading Stage Micrometer Heads with all functions in the head itself. The Scales are ideally suited for use on Measuring-Toolmakers Microscopes, Profile Projectors-Optical Comparators, Special Fixtures, Gauges and Tools. It is light in weight and easy to use. Rapid readability in each axis while using the microscope. They are available MDD2-50 with a 2.00" range.

Operates on 110V A.C. Only with a step down transformer.

Model No.
MDD2-50 One micrometer head only, with one A.C. adapter comes complete with a plastic storage case.

Advantages of MDD-2 Series Micrometer Head

Instant Inch-Metric Conversion.

Operates directly from main power supply or from Ni-Cad batteries.

Low Price.

Memory and Recall Memory (Continuous Memory).

Go-NoGo Tolerance Settings.

Zero Setting at any point.

Automatic Switch Off after 4 minutes of inactivity with automatic recall of last digit when On Button is pressed.

If improperly used - error signal is flashed.

Hold button to lock in last reading.

Easy reading Large .250" LCD Display.

Non-rotating Spindle.

Micrometer head can be read in the forward or reverse direction.

Easy standard .500" mounting diameter for all stages.

Readings can be had in a continuous basis in both millimeters and inches as the conversion capability allows both simultaneously (Logic Conversion).

Many functions found in Micrometer Head proper which are usually found in more expensive units with separate displays.

Special indicators to show when extra functions such as memory are in use.

SPECIFICATIONS
Measuring Range: MDD2-50 0-2" or 0-50mm
Resolution: .00005" or .001mm (1 micron)
Accuracy: MDD2-50 ± 2.5 microns ± .000089"
Repeatability: ± 1 Digit
Power Supply: directly off 110V power supply with A.C. Adapters 1.2V
Weight: MDD2-25 11 ounces MDD2-50 15 ounces
Large LCD Display: .250"

Supplier's Site

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Dimensional Gages and Instruments
Product Number MDD2 Series
Product Name Micro-Digit Micrometer
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Unlock Full Specs
to access all available technical data

Similar Products

Material Thickness Meter - PCE-TG 250 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Fitting Identification Tool (Metric/British) -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gaging Technology Mechanical
View Details
Height Gauges - 7244077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Height Gage
Gaging Technology Electronic
View Details
Thickness measurement system - C13027-12 - Hamamatsu Photonics Europe
Specs
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
Accuracy ±0.4 %
View Details