Titan Tool Supply, Inc. 220 Volt 150 Watt Fiberoptic Illuminator FOI-150-220

Description
This is a high intensity cold light source using a Quartz Halogen Lamp. It is used in conjunction with all Microscopes, G & H Series Borescopes and Micro-Probes. It has to be purchased as a separate item for all Fiber Optic Ring Illuminators, FOI-1 Bifurcated Bundles, FOI-2,3,4,5 and 6 Light Guides. It has a variable intensity Control. The unit has an internal Fan System to assist in cooling and prolonging bulb life. The Fiber Optic Light Guides or accessories are not included. The Illuminator comes equipped with a basic .625" opening for all Titan Light Guides and Ring Illuminators., Input Frequency: 60 HZ Power: 120 V 3 Amp Lamp: 21 Volt 150 Watt-Halogen 3400 Deg. Kelvin Length: 7.5" Height: 6.5" Width: 7.0" Weight: 7.5 lbs. Delivery on 220 Volt FOILB is 14 days.
Datasheet
Description
This is a high intensity cold light source using a Quartz Halogen Lamp. It is used in conjunction with all Microscopes, G & H Series Borescopes and Micro-Probes. It has to be purchased as a separate item for all Fiber Optic Ring Illuminators, FOI-1 Bifurcated Bundles, FOI-2,3,4,5 and 6 Light Guides. It has a variable intensity Control. The unit has an internal Fan System to assist in cooling and prolonging bulb life. The Fiber Optic Light Guides or accessories are not included. The Illuminator comes equipped with a basic .625" opening for all Titan Light Guides and Ring Illuminators., Input Frequency: 60 HZ Power: 120 V 3 Amp Lamp: 21 Volt 150 Watt-Halogen 3400 Deg. Kelvin Length: 7.5" Height: 6.5" Width: 7.0" Weight: 7.5 lbs. Delivery on 220 Volt FOILB is 14 days.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
220 Volt 150 Watt Fiberoptic Illuminator - FOI-150-220 - Titan Tool Supply, Inc.
Buffalo, NY, USA
220 Volt 150 Watt Fiberoptic Illuminator
FOI-150-220
220 Volt 150 Watt Fiberoptic Illuminator FOI-150-220
This is a high intensity cold light source using a Quartz Halogen Lamp. It is used in conjunction with all Microscopes, G & H Series Borescopes and Micro-Probes. It has to be purchased as a separate item for all Fiber Optic Ring Illuminators, FOI-1 Bifurcated Bundles, FOI-2,3,4,5 and 6 Light Guides. It has a variable intensity Control. The unit has an internal Fan System to assist in cooling and prolonging bulb life. The Fiber Optic Light Guides or accessories are not included. The Illuminator comes equipped with a basic .625" opening for all Titan Light Guides and Ring Illuminators., Input Frequency: 60 HZ Power: 120 V 3 Amp Lamp: 21 Volt 150 Watt-Halogen 3400 Deg. Kelvin Length: 7.5" Height: 6.5" Width: 7.0" Weight: 7.5 lbs. Delivery on 220 Volt FOILB is 14 days.

This is a high intensity cold light source using a Quartz Halogen Lamp. It is used in conjunction with all Microscopes, G & H Series Borescopes and Micro-Probes. It has to be purchased as a separate item for all Fiber Optic Ring Illuminators, FOI-1 Bifurcated Bundles, FOI-2,3,4,5 and 6 Light Guides. It has a variable intensity Control. The unit has an internal Fan System to assist in cooling and prolonging bulb life. The Fiber Optic Light Guides or accessories are not included. The Illuminator comes equipped with a basic .625" opening for all Titan Light Guides and Ring Illuminators., Input Frequency: 60 HZ Power: 120 V 3 Amp Lamp: 21 Volt 150 Watt-Halogen 3400 Deg. Kelvin Length: 7.5" Height: 6.5" Width: 7.0" Weight: 7.5 lbs. Delivery on 220 Volt FOILB is 14 days.

Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Illuminators
Product Number FOI-150-220
Product Name 220 Volt 150 Watt Fiberoptic Illuminator
Illumination Type Dual Spot (optional feature); Ring (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
LED Cordless Sight Glass Light -  - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
View Details
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details
Advanced Illumination, Inc.
Specs
Illumination Type Dome; Axial
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused; Polarizing
View Details