Titan Tool Supply, Inc. Digital Micrometer Head DM-54-210-100

Description
The DM-54 Series Digital Micrometer Head is an Electronic LCD Display Direct Reading Stage Micrometer Head with all functions in the head itself. The Scales are ideally suited for use on Measuring-Toolmakers Microscopes, Profile Projectors-Optical Comparators, Special Fixtures, Gauges and Tools. It is light in weight and easy to use. Rapid readability in each axis while using the microscope. DM-54-210-100 has a ".00" range. Operates on 1 CR2032 Lithium battery which is included. Advantages of DM-54 Series Micrometer Head Instant Inch-Metric Conversion. Operates directly from CR2032 Lithium batteriy. Low Price. Memory and Recall Memory (Continuous Memory). Go-NoGo Tolerance Settings. Zero Setting at any point. Automatic Switch Off after 4 minutes of inactivity with automatic recall of last digit when On Button is pressed. Easy reading Large LCD Display. Non-rotating Spindle. Micrometer head can be read in the forward or reverse direction and rotated for Horizontal or Vertical mounting. Easy standard .500" mounting diameter for all stages. Readings can be had in a continuous basis in both millimeters and inches as the conversion capability allows both simultaneously (Logic Conversion). SPECIFICATIONS Measuring Range: DM-54-210-100 0-"" or 0-25mm Resolution: .00005" or .001mm (1 micron) Accuracy: DM-54-210-100 ± 2 microns ± .000078" Repeatability: ± 1 Digit Power Supply: 1 CR2032 Lithium battery Weight: DM-54-210-100 15 ounces Large LCD Display: .250"
Description
The DM-54 Series Digital Micrometer Head is an Electronic LCD Display Direct Reading Stage Micrometer Head with all functions in the head itself. The Scales are ideally suited for use on Measuring-Toolmakers Microscopes, Profile Projectors-Optical Comparators, Special Fixtures, Gauges and Tools. It is light in weight and easy to use. Rapid readability in each axis while using the microscope. DM-54-210-100 has a ".00" range. Operates on 1 CR2032 Lithium battery which is included. Advantages of DM-54 Series Micrometer Head Instant Inch-Metric Conversion. Operates directly from CR2032 Lithium batteriy. Low Price. Memory and Recall Memory (Continuous Memory). Go-NoGo Tolerance Settings. Zero Setting at any point. Automatic Switch Off after 4 minutes of inactivity with automatic recall of last digit when On Button is pressed. Easy reading Large LCD Display. Non-rotating Spindle. Micrometer head can be read in the forward or reverse direction and rotated for Horizontal or Vertical mounting. Easy standard .500" mounting diameter for all stages. Readings can be had in a continuous basis in both millimeters and inches as the conversion capability allows both simultaneously (Logic Conversion). SPECIFICATIONS Measuring Range: DM-54-210-100 0-"" or 0-25mm Resolution: .00005" or .001mm (1 micron) Accuracy: DM-54-210-100 ± 2 microns ± .000078" Repeatability: ± 1 Digit Power Supply: 1 CR2032 Lithium battery Weight: DM-54-210-100 15 ounces Large LCD Display: .250"

Suppliers

Company
Product
Description
Supplier Links
Digital Micrometer Head - DM-54-210-100 - Titan Tool Supply, Inc.
Buffalo, NY, USA
Digital Micrometer Head
DM-54-210-100
Digital Micrometer Head DM-54-210-100
The DM-54 Series Digital Micrometer Head is an Electronic LCD Display Direct Reading Stage Micrometer Head with all functions in the head itself. The Scales are ideally suited for use on Measuring-Toolmakers Microscopes, Profile Projectors-Optical Comparators, Special Fixtures, Gauges and Tools. It is light in weight and easy to use. Rapid readability in each axis while using the microscope. DM-54-210-100 has a ".00" range. Operates on 1 CR2032 Lithium battery which is included. Advantages of DM-54 Series Micrometer Head Instant Inch-Metric Conversion. Operates directly from CR2032 Lithium batteriy. Low Price. Memory and Recall Memory (Continuous Memory). Go-NoGo Tolerance Settings. Zero Setting at any point. Automatic Switch Off after 4 minutes of inactivity with automatic recall of last digit when On Button is pressed. Easy reading Large LCD Display. Non-rotating Spindle. Micrometer head can be read in the forward or reverse direction and rotated for Horizontal or Vertical mounting. Easy standard .500" mounting diameter for all stages. Readings can be had in a continuous basis in both millimeters and inches as the conversion capability allows both simultaneously (Logic Conversion). SPECIFICATIONS Measuring Range: DM-54-210-100 0-"" or 0-25mm Resolution: .00005" or .001mm (1 micron) Accuracy: DM-54-210-100 ± 2 microns ± .000078" Repeatability: ± 1 Digit Power Supply: 1 CR2032 Lithium battery Weight: DM-54-210-100 15 ounces Large LCD Display: .250"

The DM-54 Series Digital Micrometer Head is an Electronic LCD Display Direct Reading Stage Micrometer Head with all functions in the head itself. The Scales are ideally suited for use on Measuring-Toolmakers Microscopes, Profile Projectors-Optical Comparators, Special Fixtures, Gauges and Tools. It is light in weight and easy to use. Rapid readability in each axis while using the microscope. DM-54-210-100 has a ".00" range.

Operates on 1 CR2032 Lithium battery which is included.

Advantages of DM-54 Series Micrometer Head

  • Instant Inch-Metric Conversion.
  • Operates directly from CR2032 Lithium batteriy.
  • Low Price.
  • Memory and Recall Memory (Continuous Memory).
  • Go-NoGo Tolerance Settings.
  • Zero Setting at any point.
  • Automatic Switch Off after 4 minutes of inactivity with automatic recall of last digit when On Button is pressed.
  • Easy reading Large LCD Display.
  • Non-rotating Spindle.
  • Micrometer head can be read in the forward or reverse direction and rotated for Horizontal or Vertical mounting.
  • Easy standard .500" mounting diameter for all stages.
  • Readings can be had in a continuous basis in both millimeters and inches as the conversion capability allows both simultaneously (Logic Conversion).

SPECIFICATIONS

  • Measuring Range: DM-54-210-100 0-"" or 0-25mm
  • Resolution: .00005" or .001mm (1 micron)
  • Accuracy: DM-54-210-100 ± 2 microns ± .000078"
  • Repeatability: ± 1 Digit
  • Power Supply: 1 CR2032 Lithium battery
  • Weight: DM-54-210-100 15 ounces
  • Large LCD Display: .250"
Supplier's Site

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Dimensional Gages and Instruments
Product Number DM-54-210-100
Product Name Digital Micrometer Head
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Unlock Full Specs
to access all available technical data

Similar Products

Material Thickness Meter - PCE-TG 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Fitting Identification Tool (Metric/British) -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gaging Technology Mechanical
View Details
Calipers - 327040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Minimum Graduation / Resolution 7.87E-4 inch (0.0200 mm)
Accuracy +/-0.04 mm
View Details
Thickness measurement system - C15151-01 - Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details