Titan Tool Supply, Inc. Flashlight Comparator 1001

Description
The Titan Flashlight Comparator combines the advantages of 10X Power Magnification with an etched glass reticle and a consistent powerful light source. The lens is a triple Calmer type, achromatic with 10X Power Magnification and is located in a completely detachable head which can be used by itself as a simple 10X Magnifier. The Titan Comparator has found many uses by Machinist Tool Makers, Printers, Inspectors, etc. The over-all length of the Titan #1001 Comparator with flashlight handle is 6 3/4". The length of head is 2", diameter of lens is 1" and the diameter of glass etched reticle is 2". Reticle A This reticle has circles from .002" - .062" dia. respectively, radi from 1/16" - 3/8" respectively. Angles from 0 Deg.-90 Deg. by 5 Degree increments. Standard length measurements from .016"- .250".A millimeter scale 10MM long divided in 0.2MM divisions and an inch scale .500" long divided by .0025" increments. Reticle B Used for checking the outline and accuracy of most standard American threads. Reticle C Divisions by 1Deg. increments from 0 Deg.- 360 Deg. with master cross line centering lines at 0 Deg., 90 Deg., 180 Deg. & 270 Deg.
Description
The Titan Flashlight Comparator combines the advantages of 10X Power Magnification with an etched glass reticle and a consistent powerful light source. The lens is a triple Calmer type, achromatic with 10X Power Magnification and is located in a completely detachable head which can be used by itself as a simple 10X Magnifier. The Titan Comparator has found many uses by Machinist Tool Makers, Printers, Inspectors, etc. The over-all length of the Titan #1001 Comparator with flashlight handle is 6 3/4". The length of head is 2", diameter of lens is 1" and the diameter of glass etched reticle is 2". Reticle A This reticle has circles from .002" - .062" dia. respectively, radi from 1/16" - 3/8" respectively. Angles from 0 Deg.-90 Deg. by 5 Degree increments. Standard length measurements from .016"- .250".A millimeter scale 10MM long divided in 0.2MM divisions and an inch scale .500" long divided by .0025" increments. Reticle B Used for checking the outline and accuracy of most standard American threads. Reticle C Divisions by 1Deg. increments from 0 Deg.- 360 Deg. with master cross line centering lines at 0 Deg., 90 Deg., 180 Deg. & 270 Deg.

Suppliers

Company
Product
Description
Supplier Links
Flashlight Comparator - 1001 - Titan Tool Supply, Inc.
Buffalo, NY, USA
Flashlight Comparator
1001
Flashlight Comparator 1001
The Titan Flashlight Comparator combines the advantages of 10X Power Magnification with an etched glass reticle and a consistent powerful light source. The lens is a triple Calmer type, achromatic with 10X Power Magnification and is located in a completely detachable head which can be used by itself as a simple 10X Magnifier. The Titan Comparator has found many uses by Machinist Tool Makers, Printers, Inspectors, etc. The over-all length of the Titan #1001 Comparator with flashlight handle is 6 3/4". The length of head is 2", diameter of lens is 1" and the diameter of glass etched reticle is 2". Reticle A This reticle has circles from .002" - .062" dia. respectively, radi from 1/16" - 3/8" respectively. Angles from 0 Deg.-90 Deg. by 5 Degree increments. Standard length measurements from .016"- .250".A millimeter scale 10MM long divided in 0.2MM divisions and an inch scale .500" long divided by .0025" increments. Reticle B Used for checking the outline and accuracy of most standard American threads. Reticle C Divisions by 1Deg. increments from 0 Deg.- 360 Deg. with master cross line centering lines at 0 Deg., 90 Deg., 180 Deg. & 270 Deg.

The Titan Flashlight Comparator combines the advantages of 10X Power Magnification with an etched glass reticle and a consistent powerful light source. The lens is a triple Calmer type, achromatic with 10X Power Magnification and is located in a completely detachable head which can be used by itself as a simple 10X Magnifier. The Titan Comparator has found many uses by Machinist Tool Makers, Printers, Inspectors, etc.

The over-all length of the Titan #1001 Comparator with flashlight handle is 6 3/4". The length of head is 2", diameter of lens is 1" and the diameter of glass etched reticle is 2".

Reticle A
This reticle has circles from .002" - .062" dia. respectively, radi from 1/16" - 3/8" respectively. Angles from 0 Deg.-90 Deg. by 5 Degree increments. Standard length measurements from .016"- .250".A millimeter scale 10MM long divided in 0.2MM divisions and an inch scale .500" long divided by .0025" increments.

Reticle B
Used for checking the outline and accuracy of most standard American threads.

Reticle C
Divisions by 1Deg. increments from 0 Deg.- 360 Deg. with master cross line centering lines at 0 Deg., 90 Deg., 180 Deg. & 270 Deg.

Supplier's Site

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Optical Comparators
Product Number 1001
Product Name Flashlight Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Image Dimension Measuring System, High-precision Model - IM-6145 - KEYENCE
Specs
Features Digital Readouts; Electronic Angle Measurement; Automatic Edge Detection; Integral Processor; Computer Interface
Mounting Benchtop
Orientation Vertical
View Details
Digital Measuring Projector, ZEISS O-SELECT -  - Carl Zeiss Industrial Metrology, LLC
Carl Zeiss Industrial Metrology, LLC
Specs
Features Computer Interface
Mounting Floor Mount
Orientation Vertical
View Details
Vertical Optical Comparator - V-12B - Nikon Metrology
Specs
Mounting Benchtop
Orientation Vertical
Image Erect
View Details