Tiny-Clutch | Helander Products, Inc. SP-Series Spring Clutch SP100B

Description
SP-Series Tiny-Clutches are versatile line of wrap spring clutches available in the following configurations: Overrunning, On-Off, Indexing, Adjustable Indexing & Positive Stop Indexing. The various configurations allow great flexibility in application. The basic spring clutch consists of three parts: an input hub, an output hub, and a spring. The greater the force the tighter the spring grips the hubs. When the rotation is reversed, the spring loosens its grip and slips. In the free direction there is slight drag caused by the spring being slightly smaller than the drums. SP-Series Tiny-Clutches are available for shafts up to 16mm & torque loads up to 250in/lbs. Special input or output hubs are available upon request to suit customers' needs. We will design & build special or modified clutches for your application using stock components. Clutches can be supplied with gears, sprockets, pullies or as complete mechanical assemblies consisting of clutch, shaft and adjacent parts.
Description
SP-Series Tiny-Clutches are versatile line of wrap spring clutches available in the following configurations: Overrunning, On-Off, Indexing, Adjustable Indexing & Positive Stop Indexing. The various configurations allow great flexibility in application. The basic spring clutch consists of three parts: an input hub, an output hub, and a spring. The greater the force the tighter the spring grips the hubs. When the rotation is reversed, the spring loosens its grip and slips. In the free direction there is slight drag caused by the spring being slightly smaller than the drums. SP-Series Tiny-Clutches are available for shafts up to 16mm & torque loads up to 250in/lbs. Special input or output hubs are available upon request to suit customers' needs. We will design & build special or modified clutches for your application using stock components. Clutches can be supplied with gears, sprockets, pullies or as complete mechanical assemblies consisting of clutch, shaft and adjacent parts.

Suppliers

Company
Product
Description
Supplier Links
SP-Series Spring Clutch - SP100B - Tiny-Clutch | Helander Products, Inc.
Clinton, CT, USA
SP-Series Spring Clutch
SP100B
SP-Series Spring Clutch SP100B
SP-Series Tiny-Clutches are versatile line of wrap spring clutches available in the following configurations: Overrunning, On-Off, Indexing, Adjustable Indexing & Positive Stop Indexing. The various configurations allow great flexibility in application. The basic spring clutch consists of three parts: an input hub, an output hub, and a spring. The greater the force the tighter the spring grips the hubs. When the rotation is reversed, the spring loosens its grip and slips. In the free direction there is slight drag caused by the spring being slightly smaller than the drums. SP-Series Tiny-Clutches are available for shafts up to 16mm & torque loads up to 250in/lbs. Special input or output hubs are available upon request to suit customers' needs. We will design & build special or modified clutches for your application using stock components. Clutches can be supplied with gears, sprockets, pullies or as complete mechanical assemblies consisting of clutch, shaft and adjacent parts.

SP-Series Tiny-Clutches are versatile line of wrap spring clutches available in the following configurations: Overrunning, On-Off, Indexing, Adjustable Indexing & Positive Stop Indexing. The various configurations allow great flexibility in application. The basic spring clutch consists of three parts: an input hub, an output hub, and a spring. The greater the force the tighter the spring grips the hubs. When the rotation is reversed, the spring loosens its grip and slips. In the free direction there is slight drag caused by the spring being slightly smaller than the drums.
SP-Series Tiny-Clutches are available for shafts up to 16mm & torque loads up to 250in/lbs. Special input or output hubs are available upon request to suit customers' needs. We will design & build special or modified clutches for your application using stock components. Clutches can be supplied with gears, sprockets, pullies or as complete mechanical assemblies consisting of clutch, shaft and adjacent parts.

Supplier's Site

Technical Specifications

  Tiny-Clutch | Helander Products, Inc.
Product Category Mechanical Clutches
Product Number SP100B
Product Name SP-Series Spring Clutch
Application Industrial
Torque 20.8 Ft-lbs (28.25 N-m)
Special Overrunning
Spring Assistance Spring Actuation/Engage
Shaft In-line
Unlock Full Specs
to access all available technical data

Similar Products

 - Bi-directional No-back clutch_SR12 (heavy duty type) - TOK America, Inc.
Specs
Shaft In-line
Mounting Flange
View Details
Overrunning Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details
Oil Bath Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Power 268 to 509 HP
Rotary Speed 3000 to 3200 rpm
View Details