Tiny-Clutch | Helander Products, Inc. D-Series Roller Clutch D75D

Description
The D-Series TINY-CLUTCH is a miniature roller and cam type one-way clutch. It is designed to be built into the customer's equipment and has no loose parts. The D-Series is most frequently used to allow a driven member to overrun the input, or for backstopping a load, it can also function to convert oscillating motion to rotary motion. The clutch uses our proven cam and roller principle for long trouble free performance. The design of the clutch allows for near zero backlash as well as high free-wheeling speeds. The clutch will not jam in the free direction. Each roller is energized by a spring which is held square and centered in a drilled pocket. The cam, housing and rollers are made of hardened steel. The knurled hub on the housing allows installation of a pulley, gear or sprocket. The cam is screwed, pinned or keyed to your shaft & power may be applied to the clutch through either the housing or the cam. D-series Tiny-Clutches are available for shafts up to 13mm, torque loads up to 50in/lbs & speeds up to 7000RPM. We will design & build special or modified clutches for your application using stock components. Clutches can be supplied with gears, sprockets, pullies or as complete mechanical assemblies consisting of clutch, shaft and adjacent parts.
Description
The D-Series TINY-CLUTCH is a miniature roller and cam type one-way clutch. It is designed to be built into the customer's equipment and has no loose parts. The D-Series is most frequently used to allow a driven member to overrun the input, or for backstopping a load, it can also function to convert oscillating motion to rotary motion. The clutch uses our proven cam and roller principle for long trouble free performance. The design of the clutch allows for near zero backlash as well as high free-wheeling speeds. The clutch will not jam in the free direction. Each roller is energized by a spring which is held square and centered in a drilled pocket. The cam, housing and rollers are made of hardened steel. The knurled hub on the housing allows installation of a pulley, gear or sprocket. The cam is screwed, pinned or keyed to your shaft & power may be applied to the clutch through either the housing or the cam. D-series Tiny-Clutches are available for shafts up to 13mm, torque loads up to 50in/lbs & speeds up to 7000RPM. We will design & build special or modified clutches for your application using stock components. Clutches can be supplied with gears, sprockets, pullies or as complete mechanical assemblies consisting of clutch, shaft and adjacent parts.

Suppliers

Company
Product
Description
Supplier Links
D-Series Roller Clutch - D75D - Tiny-Clutch | Helander Products, Inc.
Clinton, CT, USA
D-Series Roller Clutch
D75D
D-Series Roller Clutch D75D
The D-Series TINY-CLUTCH is a miniature roller and cam type one-way clutch. It is designed to be built into the customer's equipment and has no loose parts. The D-Series is most frequently used to allow a driven member to overrun the input, or for backstopping a load, it can also function to convert oscillating motion to rotary motion. The clutch uses our proven cam and roller principle for long trouble free performance. The design of the clutch allows for near zero backlash as well as high free-wheeling speeds. The clutch will not jam in the free direction. Each roller is energized by a spring which is held square and centered in a drilled pocket. The cam, housing and rollers are made of hardened steel. The knurled hub on the housing allows installation of a pulley, gear or sprocket. The cam is screwed, pinned or keyed to your shaft & power may be applied to the clutch through either the housing or the cam. D-series Tiny-Clutches are available for shafts up to 13mm, torque loads up to 50in/lbs & speeds up to 7000RPM. We will design & build special or modified clutches for your application using stock components. Clutches can be supplied with gears, sprockets, pullies or as complete mechanical assemblies consisting of clutch, shaft and adjacent parts.

The D-Series TINY-CLUTCH is a miniature roller and cam type one-way clutch. It is designed to be built into the customer's equipment and has no loose parts. The D-Series is most frequently used to allow a driven member to overrun the input, or for backstopping a load, it can also function to convert oscillating motion to rotary motion. The clutch uses our proven cam and roller principle for long trouble free performance. The design of the clutch allows for near zero backlash as well as high free-wheeling speeds. The clutch will not jam in the free direction. Each roller is energized by a spring which is held square and centered in a drilled pocket. The cam, housing and rollers are made of hardened steel. The knurled hub on the housing allows installation of a pulley, gear or sprocket. The cam is screwed, pinned or keyed to your shaft & power may be applied to the clutch through either the housing or the cam.

D-series Tiny-Clutches are available for shafts up to 13mm, torque loads up to 50in/lbs & speeds up to 7000RPM. We will design & build special or modified clutches for your application using stock components. Clutches can be supplied with gears, sprockets, pullies or as complete mechanical assemblies consisting of clutch, shaft and adjacent parts.

Supplier's Site

Technical Specifications

  Tiny-Clutch | Helander Products, Inc.
Product Category Mechanical Clutches
Product Number D75D
Product Name D-Series Roller Clutch
Application Industrial; Conveyor
Torque 0.8 Ft-lbs (1.13 N-m)
Rotary Speed 6000 rpm
Special Overrunning
Spring Assistance Spring Actuation/Engage
Unlock Full Specs
to access all available technical data

Similar Products

BDSP Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Rotary Speed 2400 to 3100 rpm
Shaft In-line
View Details
Overrunning Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details
 - Bi-directional No-back clutch_SR2 - TOK America, Inc.
Specs
Torque 0.9 Ft-lbs (1.25 N-m)
Shaft In-line
Mounting Flange
View Details