Tiny-Clutch | Helander Products, Inc. CR-Series Roller Clutch CR102

Description
CR-Series Tiny-Clutches are captured roller and cam assemblies that work the same as our D-Series, but which are installed in your housing. The clutch has near zero backlash & allows high overrunning speeds, making them ideal for machines requiring overrunning, backstopping, freewheeling or one-way clutches, such as inclined conveyors, tape and film drives, riveters, stampers e tc. CR-Series clutches are a proven cam and roller principle that provides long trouble free life. The outer housing and cam drive each other through wedging action between the rollers and the housing. The rollers are maintained in contact with the housing by individual springs & side plates capture the rollers in position relative to the cam. Power may be applied to the clutch through either the housing or the shaft. Clutches may be mounted for either R.H. or L.H. drive & the cam is screwed or keyed to the shaft. MATERIALS - Cam is hardened & ground Steel; Rollers are hardened & ground ball bearing type steel. All stainless clutches are also available. CR-Series Tiny-Clutches are available for shafts up to 1/2", torque loads up to 25in/lbs & speeds up to 7000RPM. We will design & build special or modified clutches for your application using stock components. Clutches can be supplied as complete mechanical assemblies consisting of clutch, shaft and adjacent parts. CR-Series Roller Clutch Benefits: A Compact Unit-Assembly Designed to be Built into the Customer's Equipment -- No Loose Parts Proven Cam and Roller Principle for Long Trouble-Free Performance Positive, No-Slip driving Action Near Zero Backlash Will Not Jam in Free Direction High Free-Wheeling Speeds with Long Life Retainers are Positively Oriented and Securely Fastened to the Cam
Description
CR-Series Tiny-Clutches are captured roller and cam assemblies that work the same as our D-Series, but which are installed in your housing. The clutch has near zero backlash & allows high overrunning speeds, making them ideal for machines requiring overrunning, backstopping, freewheeling or one-way clutches, such as inclined conveyors, tape and film drives, riveters, stampers e tc. CR-Series clutches are a proven cam and roller principle that provides long trouble free life. The outer housing and cam drive each other through wedging action between the rollers and the housing. The rollers are maintained in contact with the housing by individual springs & side plates capture the rollers in position relative to the cam. Power may be applied to the clutch through either the housing or the shaft. Clutches may be mounted for either R.H. or L.H. drive & the cam is screwed or keyed to the shaft. MATERIALS - Cam is hardened & ground Steel; Rollers are hardened & ground ball bearing type steel. All stainless clutches are also available. CR-Series Tiny-Clutches are available for shafts up to 1/2", torque loads up to 25in/lbs & speeds up to 7000RPM. We will design & build special or modified clutches for your application using stock components. Clutches can be supplied as complete mechanical assemblies consisting of clutch, shaft and adjacent parts. CR-Series Roller Clutch Benefits: A Compact Unit-Assembly Designed to be Built into the Customer's Equipment -- No Loose Parts Proven Cam and Roller Principle for Long Trouble-Free Performance Positive, No-Slip driving Action Near Zero Backlash Will Not Jam in Free Direction High Free-Wheeling Speeds with Long Life Retainers are Positively Oriented and Securely Fastened to the Cam

Suppliers

Company
Product
Description
Supplier Links
CR-Series Roller Clutch - CR102 - Tiny-Clutch | Helander Products, Inc.
Clinton, CT, USA
CR-Series Roller Clutch
CR102
CR-Series Roller Clutch CR102
CR-Series Tiny-Clutches are captured roller and cam assemblies that work the same as our D-Series, but which are installed in your housing. The clutch has near zero backlash & allows high overrunning speeds, making them ideal for machines requiring overrunning, backstopping, freewheeling or one-way clutches, such as inclined conveyors, tape and film drives, riveters, stampers e tc. CR-Series clutches are a proven cam and roller principle that provides long trouble free life. The outer housing and cam drive each other through wedging action between the rollers and the housing. The rollers are maintained in contact with the housing by individual springs & side plates capture the rollers in position relative to the cam. Power may be applied to the clutch through either the housing or the shaft. Clutches may be mounted for either R.H. or L.H. drive & the cam is screwed or keyed to the shaft. MATERIALS - Cam is hardened & ground Steel; Rollers are hardened & ground ball bearing type steel. All stainless clutches are also available. CR-Series Tiny-Clutches are available for shafts up to 1/2", torque loads up to 25in/lbs & speeds up to 7000RPM. We will design & build special or modified clutches for your application using stock components. Clutches can be supplied as complete mechanical assemblies consisting of clutch, shaft and adjacent parts. CR-Series Roller Clutch Benefits: A Compact Unit-Assembly Designed to be Built into the Customer's Equipment -- No Loose Parts Proven Cam and Roller Principle for Long Trouble-Free Performance Positive, No-Slip driving Action Near Zero Backlash Will Not Jam in Free Direction High Free-Wheeling Speeds with Long Life Retainers are Positively Oriented and Securely Fastened to the Cam

CR-Series Tiny-Clutches are captured roller and cam assemblies that work the same as our D-Series, but which are installed in your housing. The clutch has near zero backlash & allows high overrunning speeds, making them ideal for machines requiring overrunning, backstopping, freewheeling or one-way clutches, such as inclined conveyors, tape and film drives, riveters, stampers e tc. CR-Series clutches are a proven cam and roller principle that provides long trouble free life. The outer housing and cam drive each other through wedging action between the rollers and the housing. The rollers are maintained in contact with the housing by individual springs & side plates capture the rollers in position relative to the cam. Power may be applied to the clutch through either the housing or the shaft. Clutches may be mounted for either R.H. or L.H. drive & the cam is screwed or keyed to the shaft. MATERIALS - Cam is hardened & ground Steel; Rollers are hardened & ground ball bearing type steel. All stainless clutches are also available.

CR-Series Tiny-Clutches are available for shafts up to 1/2", torque loads up to 25in/lbs & speeds up to 7000RPM. We will design & build special or modified clutches for your application using stock components. Clutches can be supplied as complete mechanical assemblies consisting of clutch, shaft and adjacent parts.

CR-Series Roller Clutch Benefits:

  • A Compact Unit-Assembly Designed to be Built into the Customer's Equipment -- No Loose Parts
  • Proven Cam and Roller Principle for Long Trouble-Free Performance
  • Positive, No-Slip driving Action
  • Near Zero Backlash
  • Will Not Jam in Free Direction
  • High Free-Wheeling Speeds with Long Life
  • Retainers are Positively Oriented and Securely Fastened to the Cam
Supplier's Site

Technical Specifications

  Tiny-Clutch | Helander Products, Inc.
Product Category Mechanical Clutches
Product Number CR102
Product Name CR-Series Roller Clutch
Application Industrial; Conveyor
Torque 2.1 Ft-lbs (2.82 N-m)
Rotary Speed 4500 rpm
Special Overrunning; Freewheeling; Backstop
Spring Assistance Spring Actuation/Engage
Unlock Full Specs
to access all available technical data

Similar Products

 - Bi-directional No-back clutch_SR12 (heavy duty type) - TOK America, Inc.
Specs
Shaft In-line
Mounting Flange
View Details
Overrunning Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details
BD Engine Mounted Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Rotary Speed 2000 to 3500 rpm
Engagement Plate / Disc
View Details