Tiny-Clutch | Helander Products, Inc. AD-Series Autodisconnect Clutch AD200B

Description
The AD-Series Tiny-Clutches combine the high torque capacity of a spring clutch with a bidirectional free wheeling output. These clutches are suited for use in applications such as, coil winding, spool winding, film drives or any similar application requiring an automatically free wheeling clutch. When torque is applied to the input it forces the spring to wrap down on the output drum. In this condition the clutch will drive. When torque is removed from the input, the spring is free to relax and unwind, thus decoupling the input from the output automatically, leaving the output free to rotate in both directions. The sleeve is screwed, pinned or keyed to your shaft & clutch may be driven through either the sleeve or the hub. AD-Series Tiny-Clutches are available for Shafts up to 1 1/8" & torque loads up to 350in/lbs. Special input or output hubs are available upon request to suit customers' needs. We will design & build special or modified clutches for your application using stock components. Clutches can be supplied with gears, sprockets, pullies or as complete mechanical assemblies consisting of clutch, shaft and adjacent parts.
Description
The AD-Series Tiny-Clutches combine the high torque capacity of a spring clutch with a bidirectional free wheeling output. These clutches are suited for use in applications such as, coil winding, spool winding, film drives or any similar application requiring an automatically free wheeling clutch. When torque is applied to the input it forces the spring to wrap down on the output drum. In this condition the clutch will drive. When torque is removed from the input, the spring is free to relax and unwind, thus decoupling the input from the output automatically, leaving the output free to rotate in both directions. The sleeve is screwed, pinned or keyed to your shaft & clutch may be driven through either the sleeve or the hub. AD-Series Tiny-Clutches are available for Shafts up to 1 1/8" & torque loads up to 350in/lbs. Special input or output hubs are available upon request to suit customers' needs. We will design & build special or modified clutches for your application using stock components. Clutches can be supplied with gears, sprockets, pullies or as complete mechanical assemblies consisting of clutch, shaft and adjacent parts.

Suppliers

Company
Product
Description
Supplier Links
AD-Series Autodisconnect Clutch - AD200B - Tiny-Clutch | Helander Products, Inc.
Clinton, CT, USA
AD-Series Autodisconnect Clutch
AD200B
AD-Series Autodisconnect Clutch AD200B
The AD-Series Tiny-Clutches combine the high torque capacity of a spring clutch with a bidirectional free wheeling output. These clutches are suited for use in applications such as, coil winding, spool winding, film drives or any similar application requiring an automatically free wheeling clutch. When torque is applied to the input it forces the spring to wrap down on the output drum. In this condition the clutch will drive. When torque is removed from the input, the spring is free to relax and unwind, thus decoupling the input from the output automatically, leaving the output free to rotate in both directions. The sleeve is screwed, pinned or keyed to your shaft & clutch may be driven through either the sleeve or the hub. AD-Series Tiny-Clutches are available for Shafts up to 1 1/8" & torque loads up to 350in/lbs. Special input or output hubs are available upon request to suit customers' needs. We will design & build special or modified clutches for your application using stock components. Clutches can be supplied with gears, sprockets, pullies or as complete mechanical assemblies consisting of clutch, shaft and adjacent parts.

The AD-Series Tiny-Clutches combine the high torque capacity of a spring clutch with a bidirectional free wheeling output. These clutches are suited for use in applications such as, coil winding, spool winding, film drives or any similar application requiring an automatically free wheeling clutch. When torque is applied to the input it forces the spring to wrap down on the output drum. In this condition the clutch will drive. When torque is removed from the input, the spring is free to relax and unwind, thus decoupling the input from the output automatically, leaving the output free to rotate in both directions. The sleeve is screwed, pinned or keyed to your shaft & clutch may be driven through either the sleeve or the hub.
AD-Series Tiny-Clutches are available for Shafts up to 1 1/8" & torque loads up to 350in/lbs. Special input or output hubs are available upon request to suit customers' needs. We will design & build special or modified clutches for your application using stock components. Clutches can be supplied with gears, sprockets, pullies or as complete mechanical assemblies consisting of clutch, shaft and adjacent parts.

Supplier's Site

Technical Specifications

  Tiny-Clutch | Helander Products, Inc.
Product Category Mechanical Clutches
Product Number AD200B
Product Name AD-Series Autodisconnect Clutch
Application Industrial
Torque 29.2 Ft-lbs (39.55 N-m)
Special Slip clutch / Disengagement Torque Limiter
Spring Assistance Spring Actuation/Engage
Unlock Full Specs
to access all available technical data

Similar Products

BD Engine Mounted Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Rotary Speed 2000 to 3500 rpm
Engagement Plate / Disc
View Details
One Way Sprocket Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Engagement Toothed
Shaft In-line
View Details
 - Bi-directional No-back clutch_SR12 (heavy duty type) - TOK America, Inc.
Specs
Shaft In-line
Mounting Flange
View Details