Tiny-Clutch | Helander Products, Inc. AD-Series Autodisconnect Clutch AD100A

Description
The AD-Series Tiny-Clutches combine the high torque capacity of a spring clutch with a bidirectional free wheeling output. These clutches are suited for use in applications such as, coil winding, spool winding, film drives or any similar application requiring an automatically free wheeling clutch. When torque is applied to the input it forces the spring to wrap down on the output drum. In this condition the clutch will drive. When torque is removed from the input, the spring is free to relax and unwind, thus decoupling the input from the output automatically, leaving the output free to rotate in both directions. The sleeve is screwed, pinned or keyed to your shaft & clutch may be driven through either the sleeve or the hub. AD-Series Tiny-Clutches are available for Shafts up to 1 1/8" & torque loads up to 350in/lbs. Special input or output hubs are available upon request to suit customers' needs. We will design & build special or modified clutches for your application using stock components. Clutches can be supplied with gears, sprockets, pullies or as complete mechanical assemblies consisting of clutch, shaft and adjacent parts.
Description
The AD-Series Tiny-Clutches combine the high torque capacity of a spring clutch with a bidirectional free wheeling output. These clutches are suited for use in applications such as, coil winding, spool winding, film drives or any similar application requiring an automatically free wheeling clutch. When torque is applied to the input it forces the spring to wrap down on the output drum. In this condition the clutch will drive. When torque is removed from the input, the spring is free to relax and unwind, thus decoupling the input from the output automatically, leaving the output free to rotate in both directions. The sleeve is screwed, pinned or keyed to your shaft & clutch may be driven through either the sleeve or the hub. AD-Series Tiny-Clutches are available for Shafts up to 1 1/8" & torque loads up to 350in/lbs. Special input or output hubs are available upon request to suit customers' needs. We will design & build special or modified clutches for your application using stock components. Clutches can be supplied with gears, sprockets, pullies or as complete mechanical assemblies consisting of clutch, shaft and adjacent parts.

Suppliers

Company
Product
Description
Supplier Links
AD-Series Autodisconnect Clutch - AD100A - Tiny-Clutch | Helander Products, Inc.
Clinton, CT, USA
AD-Series Autodisconnect Clutch
AD100A
AD-Series Autodisconnect Clutch AD100A
The AD-Series Tiny-Clutches combine the high torque capacity of a spring clutch with a bidirectional free wheeling output. These clutches are suited for use in applications such as, coil winding, spool winding, film drives or any similar application requiring an automatically free wheeling clutch. When torque is applied to the input it forces the spring to wrap down on the output drum. In this condition the clutch will drive. When torque is removed from the input, the spring is free to relax and unwind, thus decoupling the input from the output automatically, leaving the output free to rotate in both directions. The sleeve is screwed, pinned or keyed to your shaft & clutch may be driven through either the sleeve or the hub. AD-Series Tiny-Clutches are available for Shafts up to 1 1/8" & torque loads up to 350in/lbs. Special input or output hubs are available upon request to suit customers' needs. We will design & build special or modified clutches for your application using stock components. Clutches can be supplied with gears, sprockets, pullies or as complete mechanical assemblies consisting of clutch, shaft and adjacent parts.

The AD-Series Tiny-Clutches combine the high torque capacity of a spring clutch with a bidirectional free wheeling output. These clutches are suited for use in applications such as, coil winding, spool winding, film drives or any similar application requiring an automatically free wheeling clutch. When torque is applied to the input it forces the spring to wrap down on the output drum. In this condition the clutch will drive. When torque is removed from the input, the spring is free to relax and unwind, thus decoupling the input from the output automatically, leaving the output free to rotate in both directions. The sleeve is screwed, pinned or keyed to your shaft & clutch may be driven through either the sleeve or the hub.
AD-Series Tiny-Clutches are available for Shafts up to 1 1/8" & torque loads up to 350in/lbs. Special input or output hubs are available upon request to suit customers' needs. We will design & build special or modified clutches for your application using stock components. Clutches can be supplied with gears, sprockets, pullies or as complete mechanical assemblies consisting of clutch, shaft and adjacent parts.

Supplier's Site

Technical Specifications

  Tiny-Clutch | Helander Products, Inc.
Product Category Mechanical Clutches
Product Number AD100A
Product Name AD-Series Autodisconnect Clutch
Application Industrial
Torque 20.8 Ft-lbs (28.25 N-m)
Special Slip clutch / Disengagement Torque Limiter
Spring Assistance Spring Actuation/Engage
Unlock Full Specs
to access all available technical data

Similar Products

Oil Bath Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Power 268 to 509 HP
Rotary Speed 3000 to 3200 rpm
View Details
Cam & Ring Assembly -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details
 - Bi-directional No-back clutch_SR2 - TOK America, Inc.
Specs
Torque 0.9 Ft-lbs (1.25 N-m)
Shaft In-line
Mounting Flange
View Details