Tiny-Clutch | Helander Products, Inc. V-Belt Pulley 2584

Description
We have a wide variety of pulleys available, they can be added to our clutches or purchased separately.
Description
We have a wide variety of pulleys available, they can be added to our clutches or purchased separately.

Suppliers

Company
Product
Description
Supplier Links
V-Belt Pulley - 2584 - Tiny-Clutch | Helander Products, Inc.
Clinton, CT, USA
V-Belt Pulley
2584
V-Belt Pulley 2584
We have a wide variety of pulleys available, they can be added to our clutches or purchased separately.

We have a wide variety of pulleys available, they can be added to our clutches or purchased separately.

Supplier's Site

Technical Specifications

  Tiny-Clutch | Helander Products, Inc.
Product Category Timing Pulleys (inch)
Product Number 2584
Product Name V-Belt Pulley
Component Type Timing Pulley
Pitch Type 38 degree's
Material Steel
Mounting and Features V-groove; Simple Bore
Flanges No Flanges
Unlock Full Specs
to access all available technical data

Similar Products

3 mm (HTD) Pitch,32 Teeth, 0.25
Specs
Component Type Timing Pulley
Material Aluminum
Belt Width ? to 0.3543 inch (? to 9 mm)
View Details
Taper Bushes Timing Pulley - XH300/XH400 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Timing Pulley
Pitch Type 0.875" (XH)
Material Steel; Cast Iron
View Details
Steel Timing Pulley Stock - 135MXLPS8S - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type 0.080" (MXL) MXL (.080")
Material Steel
View Details
Synchro-Link® MPB Timing Belt Pulleys (XL, L, H) -  - Bando American, Inc.
Specs
Component Type Timing Pulley
Pitch Type 0.200" (XL) 0.375" (L) 0.500" (H)
Teeth 10 to 72
View Details