The Tiny-Clutch 2536 One Way Roller Clutch is based off of our D125 Roller Clutch. This clutch features a cam with no bore & an 10mm external square for mounting, it has a special housing with an arm & is Right hand drive. This clutch is used to convert an oscillating drive into rotary motion.
| Tiny-Clutch | Helander Products, Inc. | |
|---|---|
| Product Category | Mechanical Clutches |
| Product Number | 2536 |
| Product Name | One Way Roller Clutch |
| Application | Industrial; Conveyor |
| Torque | 4.2 Ft-lbs (5.65 N-m) |
| Rotary Speed | 2000 rpm |
| Special | Overrunning |
| Spring Assistance | Spring Actuation/Engage |