Tiny-Clutch | Helander Products, Inc. Overrunning Spring Clutch 2448

Description
The Tiny-Clutch 2448 Overrunning Spring Clutch is based off of our SP75E Wrap Spring Clutch. This clutch features a 3-Hole drum & a zero lug collar. It has a 1/2" bore & mounts with two set screws at 90°.
Description
The Tiny-Clutch 2448 Overrunning Spring Clutch is based off of our SP75E Wrap Spring Clutch. This clutch features a 3-Hole drum & a zero lug collar. It has a 1/2" bore & mounts with two set screws at 90°.

Suppliers

Company
Product
Description
Supplier Links
Overrunning Spring Clutch - 2448 - Tiny-Clutch | Helander Products, Inc.
Clinton, CT, USA
Overrunning Spring Clutch
2448
Overrunning Spring Clutch 2448
The Tiny-Clutch 2448 Overrunning Spring Clutch is based off of our SP75E Wrap Spring Clutch. This clutch features a 3-Hole drum & a zero lug collar. It has a 1/2" bore & mounts with two set screws at 90°.

The Tiny-Clutch 2448 Overrunning Spring Clutch is based off of our SP75E Wrap Spring Clutch. This clutch features a 3-Hole drum & a zero lug collar. It has a 1/2" bore & mounts with two set screws at 90°.

Supplier's Site

Technical Specifications

  Tiny-Clutch | Helander Products, Inc.
Product Category Mechanical Clutches
Product Number 2448
Product Name Overrunning Spring Clutch
Application Industrial
Torque 4.2 Ft-lbs (5.65 N-m)
Special Overrunning
Spring Assistance Spring Actuation/Engage
Shaft In-line
Unlock Full Specs
to access all available technical data

Similar Products

BD Engine Mounted Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Rotary Speed 2000 to 3500 rpm
Engagement Plate / Disc
View Details
Cam & Ring Assembly -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details
 - Bi-directional No-back clutch_SR2 - TOK America, Inc.
Specs
Torque 0.9 Ft-lbs (1.25 N-m)
Shaft In-line
Mounting Flange
View Details