Tiny-Clutch | Helander Products, Inc. Winding Clutch 2425

Description
The Tiny-Clutch 2425 Winding Clutch is based off of our AD50 Autodisconnect Clutch. This clutch features a larger 5/8" plain drum with two flats for the output hub, allowing quick, easy slip fitting of the driven load. This clutch also has the drag arm reversed, to allow different mounting clearances.
Description
The Tiny-Clutch 2425 Winding Clutch is based off of our AD50 Autodisconnect Clutch. This clutch features a larger 5/8" plain drum with two flats for the output hub, allowing quick, easy slip fitting of the driven load. This clutch also has the drag arm reversed, to allow different mounting clearances.

Suppliers

Company
Product
Description
Supplier Links
Winding Clutch - 2425 - Tiny-Clutch | Helander Products, Inc.
Clinton, CT, USA
Winding Clutch
2425
Winding Clutch 2425
The Tiny-Clutch 2425 Winding Clutch is based off of our AD50 Autodisconnect Clutch. This clutch features a larger 5/8" plain drum with two flats for the output hub, allowing quick, easy slip fitting of the driven load. This clutch also has the drag arm reversed, to allow different mounting clearances.

The Tiny-Clutch 2425 Winding Clutch is based off of our AD50 Autodisconnect Clutch. This clutch features a larger 5/8" plain drum with two flats for the output hub, allowing quick, easy slip fitting of the driven load. This clutch also has the drag arm reversed, to allow different mounting clearances.

Supplier's Site

Technical Specifications

  Tiny-Clutch | Helander Products, Inc.
Product Category Mechanical Clutches
Product Number 2425
Product Name Winding Clutch
Application Industrial
Torque 1.2 Ft-lbs (1.7 N-m)
Special Overrunning
Spring Assistance Spring Actuation/Engage
Unlock Full Specs
to access all available technical data

Similar Products

BDP Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Rotary Speed 2400 to 3100 rpm
Engagement Plate / Disc
View Details
Overrunning Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details
 - Bi-directional No-back clutch_SR2 - TOK America, Inc.
Specs
Torque 0.9 Ft-lbs (1.25 N-m)
Shaft In-line
Mounting Flange
View Details