Tiny-Clutch | Helander Products, Inc. Indexing Spring Clutch 1930

Description
The Tiny-Clutch 1930 Indexing Spring Clutch is based off of our SP75D Wrap Spring Clutch. This clutch features a 19 tooth, 25 pitch Sprocket, a 1 lug (Single Revolution) collar & an over-travel stop. It has a 3/8" bore, mounts with a crosshole & replaces R. Funk # A18676.
Description
The Tiny-Clutch 1930 Indexing Spring Clutch is based off of our SP75D Wrap Spring Clutch. This clutch features a 19 tooth, 25 pitch Sprocket, a 1 lug (Single Revolution) collar & an over-travel stop. It has a 3/8" bore, mounts with a crosshole & replaces R. Funk # A18676.

Suppliers

Company
Product
Description
Supplier Links
Indexing Spring Clutch - 1930 - Tiny-Clutch | Helander Products, Inc.
Clinton, CT, USA
Indexing Spring Clutch
1930
Indexing Spring Clutch 1930
The Tiny-Clutch 1930 Indexing Spring Clutch is based off of our SP75D Wrap Spring Clutch. This clutch features a 19 tooth, 25 pitch Sprocket, a 1 lug (Single Revolution) collar & an over-travel stop. It has a 3/8" bore, mounts with a crosshole & replaces R. Funk # A18676.

The Tiny-Clutch 1930 Indexing Spring Clutch is based off of our SP75D Wrap Spring Clutch. This clutch features a 19 tooth, 25 pitch Sprocket, a 1 lug (Single Revolution) collar & an over-travel stop. It has a 3/8" bore, mounts with a crosshole & replaces R. Funk # A18676.

Supplier's Site

Technical Specifications

  Tiny-Clutch | Helander Products, Inc.
Product Category Mechanical Clutches
Product Number 1930
Product Name Indexing Spring Clutch
Application Industrial
Torque 4.2 Ft-lbs (5.65 N-m)
Special Overrunning
Spring Assistance Spring Actuation/Engage
Shaft In-line
Unlock Full Specs
to access all available technical data

Similar Products

Overrunning Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details
 - Bi-directional No-back clutch_SR12 (heavy duty type) - TOK America, Inc.
Specs
Shaft In-line
Mounting Flange
View Details
Oil Bath Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Power 268 to 509 HP
Rotary Speed 3000 to 3200 rpm
View Details