Tiny-Clutch | Helander Products, Inc. Back Stopping Clutch 1915

Description
The Tiny-Clutch 1915 Back Stopping Clutch is based off of our D75MR Roller Clutch. This clutch features a 1/4" bore & mounts to the shaft with a crosshole. This clutch is available in Right hand drive & replaces Milford Rivet Part # SH194.
Description
The Tiny-Clutch 1915 Back Stopping Clutch is based off of our D75MR Roller Clutch. This clutch features a 1/4" bore & mounts to the shaft with a crosshole. This clutch is available in Right hand drive & replaces Milford Rivet Part # SH194.

Suppliers

Company
Product
Description
Supplier Links
Back Stopping Clutch - 1915 - Tiny-Clutch | Helander Products, Inc.
Clinton, CT, USA
Back Stopping Clutch
1915
Back Stopping Clutch 1915
The Tiny-Clutch 1915 Back Stopping Clutch is based off of our D75MR Roller Clutch. This clutch features a 1/4" bore & mounts to the shaft with a crosshole. This clutch is available in Right hand drive & replaces Milford Rivet Part # SH194.

The Tiny-Clutch 1915 Back Stopping Clutch is based off of our D75MR Roller Clutch. This clutch features a 1/4" bore & mounts to the shaft with a crosshole. This clutch is available in Right hand drive & replaces Milford Rivet Part # SH194.

Supplier's Site

Technical Specifications

  Tiny-Clutch | Helander Products, Inc.
Product Category Mechanical Clutches
Product Number 1915
Product Name Back Stopping Clutch
Application Industrial; Conveyor
Torque 0.8 Ft-lbs (1.13 N-m)
Rotary Speed 6000 rpm
Special Backstop
Spring Assistance Spring Actuation/Engage
Unlock Full Specs
to access all available technical data

Similar Products

Overrunning Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details
BDP Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Rotary Speed 2400 to 3100 rpm
Engagement Plate / Disc
View Details
 - Bi-directional No-back clutch_SR2 - TOK America, Inc.
Specs
Torque 0.9 Ft-lbs (1.25 N-m)
Shaft In-line
Mounting Flange
View Details