Tiny-Clutch | Helander Products, Inc. 12T 25P Sprocket 1840

Description
We have a wide variety of sprockets available, they can be added to our clutches or purchased separately
Description
We have a wide variety of sprockets available, they can be added to our clutches or purchased separately

Suppliers

Company
Product
Description
Supplier Links
12T 25P Sprocket - 1840 - Tiny-Clutch | Helander Products, Inc.
Clinton, CT, USA
12T 25P Sprocket
1840
12T 25P Sprocket 1840
We have a wide variety of sprockets available, they can be added to our clutches or purchased separately

We have a wide variety of sprockets available, they can be added to our clutches or purchased separately

Supplier's Site

Technical Specifications

  Tiny-Clutch | Helander Products, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 1840
Product Name 12T 25P Sprocket
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
Shaft Mounting Simple Bore
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 63
View Details
Stock Sprockets No.140 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 140 (1 3/4")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 80
View Details
Roller Chain Sprockets - MST Series - 120S60 - Martin Sprocket & Gear, Inc.
Specs
Pitch 120 (1 1/2")
Material Steel
Hub Style Type A (Hubless) (optional feature); Tapered Bushing
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details