Tiny-Clutch | Helander Products, Inc. Backstopping Clutch 1808

Description
The Tiny-Clutch 1808 Backstopping Clutch is based off of our D125MR Roller Clutch. This clutch features a 1/2" bore & mounts to the shaft with two setscrews at 180° instead of the usual 90°. This clutch is available in either Right or Left hand drive & replaces Milford Rivet Part # SH152.
Description
The Tiny-Clutch 1808 Backstopping Clutch is based off of our D125MR Roller Clutch. This clutch features a 1/2" bore & mounts to the shaft with two setscrews at 180° instead of the usual 90°. This clutch is available in either Right or Left hand drive & replaces Milford Rivet Part # SH152.

Suppliers

Company
Product
Description
Supplier Links
Backstopping Clutch - 1808 - Tiny-Clutch | Helander Products, Inc.
Clinton, CT, USA
Backstopping Clutch
1808
Backstopping Clutch 1808
The Tiny-Clutch 1808 Backstopping Clutch is based off of our D125MR Roller Clutch. This clutch features a 1/2" bore & mounts to the shaft with two setscrews at 180° instead of the usual 90°. This clutch is available in either Right or Left hand drive & replaces Milford Rivet Part # SH152.

The Tiny-Clutch 1808 Backstopping Clutch is based off of our D125MR Roller Clutch. This clutch features a 1/2" bore & mounts to the shaft with two setscrews at 180° instead of the usual 90°. This clutch is available in either Right or Left hand drive & replaces Milford Rivet Part # SH152.

Supplier's Site

Technical Specifications

  Tiny-Clutch | Helander Products, Inc.
Product Category Mechanical Clutches
Product Number 1808
Product Name Backstopping Clutch
Application Industrial; Conveyor
Torque 4.2 Ft-lbs (5.65 N-m)
Rotary Speed 2000 rpm
Special Overrunning
Spring Assistance Spring Actuation/Engage
Unlock Full Specs
to access all available technical data

Similar Products

 - Bi-directional No-back clutch_SR12 (heavy duty type) - TOK America, Inc.
Specs
Shaft In-line
Mounting Flange
View Details
One Way Sprocket Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Engagement Toothed
Shaft In-line
View Details
BDS Free Standing Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Rotary Speed 2400 to 3500 rpm
Engagement Plate / Disc
View Details