Tiny-Clutch | Helander Products, Inc. One-Way Clutch 1692

Description
The Tiny-Clutch 1692 One-Way Clutch is based off of our D75PM Roller Clutch. This clutch features heavy duty springs, a 1/4" bore & mounts to the shaft with a set screw. This clutch is available in Left hand drive & replaces Pellerin Milnor part # 54M105.
Description
The Tiny-Clutch 1692 One-Way Clutch is based off of our D75PM Roller Clutch. This clutch features heavy duty springs, a 1/4" bore & mounts to the shaft with a set screw. This clutch is available in Left hand drive & replaces Pellerin Milnor part # 54M105.

Suppliers

Company
Product
Description
Supplier Links
One-Way Clutch - 1692 - Tiny-Clutch | Helander Products, Inc.
Clinton, CT, USA
One-Way Clutch
1692
One-Way Clutch 1692
The Tiny-Clutch 1692 One-Way Clutch is based off of our D75PM Roller Clutch. This clutch features heavy duty springs, a 1/4" bore & mounts to the shaft with a set screw. This clutch is available in Left hand drive & replaces Pellerin Milnor part # 54M105.

The Tiny-Clutch 1692 One-Way Clutch is based off of our D75PM Roller Clutch. This clutch features heavy duty springs, a 1/4" bore & mounts to the shaft with a set screw. This clutch is available in Left hand drive & replaces Pellerin Milnor part # 54M105.

Supplier's Site

Technical Specifications

  Tiny-Clutch | Helander Products, Inc.
Product Category Mechanical Clutches
Product Number 1692
Product Name One-Way Clutch
Application Industrial; Conveyor
Torque 0.8 Ft-lbs (1.13 N-m)
Rotary Speed 6000 rpm
Special Overrunning
Spring Assistance Spring Actuation/Engage
Unlock Full Specs
to access all available technical data

Similar Products

 - Bi-directional No-back clutch_SR12 (heavy duty type) - TOK America, Inc.
Specs
Shaft In-line
Mounting Flange
View Details
One Way Sprocket Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Engagement Toothed
Shaft In-line
View Details
Oil Bath Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Power 268 to 509 HP
Rotary Speed 3000 to 3200 rpm
View Details