The TGM7 series gear motor from TiMOTION Technology is designed for ergonomic applications, particularly height adjustable desks and tables. It operates on a 24V DC voltage and achieves a maximum speed of 156 RPM (±5%) after gear reduction, with a maximum rated torque of 7.2 Nm. The motor is capable of smooth and quiet adjustments, facilitated by external limit switches, and features shafting for mechanical synchronization of dual spindles. It functions effectively within an operational temperature range of +5°C to +45°C. Optional Hall sensors are available, and the motor is noted for its low noise operation.
The TGM7 series is TiMOTION’s compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles.
| TiMOTION Technology | |
|---|---|
| Product Category | Gearmotors |
| Product Number | TGM7 Series |
| Product Name | Gear Motor for Height Adjustable Desks/Tables/Workstations |
| Motor Type | DC Motor |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Continuous Torque | 63.7 In-lbs (73.47 kg-cm) |
| Gear Type | Dual Spindles |