TiMOTION Technology Gear Motor for Medical Height Adjustable Application TGM5 Series

Description
TiMOTION’s TGM5 series gear motor was designed primarily for medical applications, but can be used in a wide range of other applications that require a water resistant motion product. This economical, high torque product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 12V DC, 24V DC, or 36V DC Maximum speed:107RPM (±5%) after gear reduction Torque: 15Nm after gear reduction IP rating: Up to IP66 Operational temperature range: +5°C~+45°C Option: Hall sensor(s) Hexagon hole for the shaft by 12mm diameter Low noise
Datasheet
Description
TiMOTION’s TGM5 series gear motor was designed primarily for medical applications, but can be used in a wide range of other applications that require a water resistant motion product. This economical, high torque product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 12V DC, 24V DC, or 36V DC Maximum speed:107RPM (±5%) after gear reduction Torque: 15Nm after gear reduction IP rating: Up to IP66 Operational temperature range: +5°C~+45°C Option: Hall sensor(s) Hexagon hole for the shaft by 12mm diameter Low noise
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Motor for Medical Height Adjustable Application - TGM5 Series - TiMOTION Technology
New Taipei City, Taiwan
Gear Motor for Medical Height Adjustable Application
TGM5 Series
Gear Motor for Medical Height Adjustable Application TGM5 Series
TiMOTION’s TGM5 series gear motor was designed primarily for medical applications, but can be used in a wide range of other applications that require a water resistant motion product. This economical, high torque product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 12V DC, 24V DC, or 36V DC Maximum speed:107RPM (±5%) after gear reduction Torque: 15Nm after gear reduction IP rating: Up to IP66 Operational temperature range: +5°C~+45°C Option: Hall sensor(s) Hexagon hole for the shaft by 12mm diameter Low noise

TiMOTION’s TGM5 series gear motor was designed primarily for medical applications, but can be used in a wide range of other applications that require a water resistant motion product. This economical, high torque product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles.

General Features

  • Voltage of motor: 12V DC, 24V DC, or 36V DC
  • Maximum speed:107RPM (±5%) after gear reduction
  • Torque: 15Nm after gear reduction
  • IP rating: Up to IP66
  • Operational temperature range: +5°C~+45°C
  • Option: Hall sensor(s)
  • Hexagon hole for the shaft by 12mm diameter
  • Low noise
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Gearmotors
Product Number TGM5 Series
Product Name Gear Motor for Medical Height Adjustable Application
Motor Type DC Motor
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 36.0 VDC
Continuous Torque 132.7 In-lbs (153 kg-cm)
Gear Type Dual Spindles
Unlock Full Specs
to access all available technical data