TiMOTION Technology Gear Motor for Height Adjustable Desks/Tables/Workstations TGM4 Series

Description
The TGM4 series is TiMOTION’s compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC Maximum speed at full load: 76RPM (±5%) after gear reduction Maximum rated torque: 4.1Nm Operational temperature range at full performance: +5°C~+45°C Option: Hall sensor(s) Hexagon hole for the shaft by 6mm diameter Low noise
Datasheet
Description
The TGM4 series is TiMOTION’s compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC Maximum speed at full load: 76RPM (±5%) after gear reduction Maximum rated torque: 4.1Nm Operational temperature range at full performance: +5°C~+45°C Option: Hall sensor(s) Hexagon hole for the shaft by 6mm diameter Low noise
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Motor for Height Adjustable Desks/Tables/Workstations - TGM4 Series - TiMOTION Technology
New Taipei City, Taiwan
Gear Motor for Height Adjustable Desks/Tables/Workstations
TGM4 Series
Gear Motor for Height Adjustable Desks/Tables/Workstations TGM4 Series
The TGM4 series is TiMOTION’s compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC Maximum speed at full load: 76RPM (±5%) after gear reduction Maximum rated torque: 4.1Nm Operational temperature range at full performance: +5°C~+45°C Option: Hall sensor(s) Hexagon hole for the shaft by 6mm diameter Low noise

The TGM4 series is TiMOTION’s compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles.

General Features

  • Voltage of motor: 24V DC
  • Maximum speed at full load: 76RPM (±5%) after gear reduction
  • Maximum rated torque: 4.1Nm
  • Operational temperature range at full performance: +5°C~+45°C
  • Option: Hall sensor(s)
  • Hexagon hole for the shaft by 6mm diameter
  • Low noise
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Gearmotors
Product Number TGM4 Series
Product Name Gear Motor for Height Adjustable Desks/Tables/Workstations
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 36.3 In-lbs (41.84 kg-cm)
Gear Type Dual Spindles
Unlock Full Specs
to access all available technical data