TiMOTION Technology Gear Motor for Height Adjustable Desks/Tables/Workstations TGM3 Series

Description
The TGM3 series is TiMOTION's compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC Maximum speed: 105RPM (±5%) after gear reduction Torque: 4.6Nm after gear reduction Operational temperature range at full performance: +5°C~+45°C Option: Hall sensor(s) Hexagon hole for the shaft by 6mm diameter Low noise
Datasheet
Description
The TGM3 series is TiMOTION's compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC Maximum speed: 105RPM (±5%) after gear reduction Torque: 4.6Nm after gear reduction Operational temperature range at full performance: +5°C~+45°C Option: Hall sensor(s) Hexagon hole for the shaft by 6mm diameter Low noise
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Motor for Height Adjustable Desks/Tables/Workstations - TGM3 Series - TiMOTION Technology
New Taipei City, Taiwan
Gear Motor for Height Adjustable Desks/Tables/Workstations
TGM3 Series
Gear Motor for Height Adjustable Desks/Tables/Workstations TGM3 Series
The TGM3 series is TiMOTION's compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC Maximum speed: 105RPM (±5%) after gear reduction Torque: 4.6Nm after gear reduction Operational temperature range at full performance: +5°C~+45°C Option: Hall sensor(s) Hexagon hole for the shaft by 6mm diameter Low noise

The TGM3 series is TiMOTION's compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles.

General Features

  • Voltage of motor: 24V DC
  • Maximum speed: 105RPM (±5%) after gear reduction
  • Torque: 4.6Nm after gear reduction
  • Operational temperature range at full performance: +5°C~+45°C
  • Option: Hall sensor(s)
  • Hexagon hole for the shaft by 6mm diameter
  • Low noise
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Gearmotors
Product Number TGM3 Series
Product Name Gear Motor for Height Adjustable Desks/Tables/Workstations
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 40.7 In-lbs (46.94 kg-cm)
Gear Type Dual Spindles
Unlock Full Specs
to access all available technical data

Similar Products

16 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-1150C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1058 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 1.3 to 1.7 amps
Continuous Torque 79.0 to 104.0 In-lbs (91.09 to 120 kg-cm)
View Details
10mm micro linear servo 50:1 gearing - P8-10-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
DC Motors - 4095276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Continuous Torque 8.8 In-lbs (10.2 kg-cm)
Gear Type Spur; Spur
View Details