TiMOTION Technology Gear Motor for Height Adjustable Desks/Tables/Workstations TGM1 Series

Description
TiMOTION’s TGM1 series gear motor was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC or 24V DC (UL) Maximum speed at full load: 144RPM (±5%) after gear reduction Maximum rated torque: 7.7Nm Certificate: UL (motor only) Operational temperature range at full performance: +5°C~+45°C Option: Hall sensor(s) Hexagon hole for the shaft by 6mm diameter Low noise
Datasheet
Description
TiMOTION’s TGM1 series gear motor was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC or 24V DC (UL) Maximum speed at full load: 144RPM (±5%) after gear reduction Maximum rated torque: 7.7Nm Certificate: UL (motor only) Operational temperature range at full performance: +5°C~+45°C Option: Hall sensor(s) Hexagon hole for the shaft by 6mm diameter Low noise
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Motor for Height Adjustable Desks/Tables/Workstations - TGM1 Series - TiMOTION Technology
New Taipei City, Taiwan
Gear Motor for Height Adjustable Desks/Tables/Workstations
TGM1 Series
Gear Motor for Height Adjustable Desks/Tables/Workstations TGM1 Series
TiMOTION’s TGM1 series gear motor was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC or 24V DC (UL) Maximum speed at full load: 144RPM (±5%) after gear reduction Maximum rated torque: 7.7Nm Certificate: UL (motor only) Operational temperature range at full performance: +5°C~+45°C Option: Hall sensor(s) Hexagon hole for the shaft by 6mm diameter Low noise

TiMOTION’s TGM1 series gear motor was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles.

General Features

  • Voltage of motor: 24V DC or 24V DC (UL)
  • Maximum speed at full load: 144RPM (±5%) after gear reduction
  • Maximum rated torque: 7.7Nm
  • Certificate: UL (motor only)
  • Operational temperature range at full performance: +5°C~+45°C
  • Option: Hall sensor(s)
  • Hexagon hole for the shaft by 6mm diameter
  • Low noise
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Gearmotors
Product Number TGM1 Series
Product Name Gear Motor for Height Adjustable Desks/Tables/Workstations
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 68.1 In-lbs (78.57 kg-cm)
Gear Type Dual Spindles
Unlock Full Specs
to access all available technical data