Timken Company (The) Crossed Roller Thrust Bearings XR & JXR

Description
Timken's crossed roller bearings (TXRs) are designed to offer the highest levels of rotation accuracy and rigidity while conserving space and saving material costs. Able to withstand high overturning moments, TXR bearings are ideal for the table bearing of machine tools, including vertical boring and grinding machines. They also are uniquely suited to many pivot and pedestal applications where space is limited or the lowest possible center of gravity of a rotating mass is required. Size ranges: 457.2 mm - 1549.4 mm (8 in. to 61 in.) Design Attributes TXRs feature two rows of rollers in the space of one and its cross section occupies little space, resulting in less housing material, reduced machining requirements and reduced cost. Line contact on the roller raceway and roller configuration provide maximum accuracy of rotation, high stability and greater tilting stiffness. Adjustable design for optimum preload lengthens bearing life, maximizes rigidity and provides for minimum runout. Design allows for lubricants and contaminants to be easily purged. Nylon separators provide low inertia and low running torque. Components are made from case-carburized steel, which provides a tough, shock-resistant core and hard surfaces. Applications Precision rotary and indexing tables for machine tools Vertical and horizontal boring mills Vertical grinding machines Rotary surface grinding machines Large gear hobbing machines Gun and radar turrets Large radio and optical telescopes Swiveling cameras Steering pivots and casters Pivots where height is restricted Microscope tables Cane center pivots Swiveling bogies Welding manipulators Large tanker mooring buoys Rotary assembly jigs Industrial robots
Description
Timken's crossed roller bearings (TXRs) are designed to offer the highest levels of rotation accuracy and rigidity while conserving space and saving material costs. Able to withstand high overturning moments, TXR bearings are ideal for the table bearing of machine tools, including vertical boring and grinding machines. They also are uniquely suited to many pivot and pedestal applications where space is limited or the lowest possible center of gravity of a rotating mass is required. Size ranges: 457.2 mm - 1549.4 mm (8 in. to 61 in.) Design Attributes TXRs feature two rows of rollers in the space of one and its cross section occupies little space, resulting in less housing material, reduced machining requirements and reduced cost. Line contact on the roller raceway and roller configuration provide maximum accuracy of rotation, high stability and greater tilting stiffness. Adjustable design for optimum preload lengthens bearing life, maximizes rigidity and provides for minimum runout. Design allows for lubricants and contaminants to be easily purged. Nylon separators provide low inertia and low running torque. Components are made from case-carburized steel, which provides a tough, shock-resistant core and hard surfaces. Applications Precision rotary and indexing tables for machine tools Vertical and horizontal boring mills Vertical grinding machines Rotary surface grinding machines Large gear hobbing machines Gun and radar turrets Large radio and optical telescopes Swiveling cameras Steering pivots and casters Pivots where height is restricted Microscope tables Cane center pivots Swiveling bogies Welding manipulators Large tanker mooring buoys Rotary assembly jigs Industrial robots

Suppliers

Company
Product
Description
Supplier Links
Crossed Roller Thrust Bearings - XR & JXR - Timken Company (The)
Canton, OH, USA
Crossed Roller Thrust Bearings
XR & JXR
Crossed Roller Thrust Bearings XR & JXR
Timken's crossed roller bearings (TXRs) are designed to offer the highest levels of rotation accuracy and rigidity while conserving space and saving material costs. Able to withstand high overturning moments, TXR bearings are ideal for the table bearing of machine tools, including vertical boring and grinding machines. They also are uniquely suited to many pivot and pedestal applications where space is limited or the lowest possible center of gravity of a rotating mass is required. Size ranges: 457.2 mm - 1549.4 mm (8 in. to 61 in.) Design Attributes TXRs feature two rows of rollers in the space of one and its cross section occupies little space, resulting in less housing material, reduced machining requirements and reduced cost. Line contact on the roller raceway and roller configuration provide maximum accuracy of rotation, high stability and greater tilting stiffness. Adjustable design for optimum preload lengthens bearing life, maximizes rigidity and provides for minimum runout. Design allows for lubricants and contaminants to be easily purged. Nylon separators provide low inertia and low running torque. Components are made from case-carburized steel, which provides a tough, shock-resistant core and hard surfaces. Applications Precision rotary and indexing tables for machine tools Vertical and horizontal boring mills Vertical grinding machines Rotary surface grinding machines Large gear hobbing machines Gun and radar turrets Large radio and optical telescopes Swiveling cameras Steering pivots and casters Pivots where height is restricted Microscope tables Cane center pivots Swiveling bogies Welding manipulators Large tanker mooring buoys Rotary assembly jigs Industrial robots

Timken's crossed roller bearings (TXRs) are designed to offer the highest levels of rotation accuracy and rigidity while conserving space and saving material costs. Able to withstand high overturning moments, TXR bearings are ideal for the table bearing of machine tools, including vertical boring and grinding machines. They also are uniquely suited to many pivot and pedestal applications where space is limited or the lowest possible center of gravity of a rotating mass is required.

Size ranges: 457.2 mm - 1549.4 mm (8 in. to 61 in.)

Design Attributes

  • TXRs feature two rows of rollers in the space of one and its cross section occupies little space, resulting in less housing material, reduced machining requirements and reduced cost.
  • Line contact on the roller raceway and roller configuration provide maximum accuracy of rotation, high stability and greater tilting stiffness.
  • Adjustable design for optimum preload lengthens bearing life, maximizes rigidity and provides for minimum runout.
  • Design allows for lubricants and contaminants to be easily purged.
  • Nylon separators provide low inertia and low running torque.
  • Components are made from case-carburized steel, which provides a tough, shock-resistant core and hard surfaces.

Applications

  • Precision rotary and indexing tables for machine tools
  • Vertical and horizontal boring mills
  • Vertical grinding machines
  • Rotary surface grinding machines
  • Large gear hobbing machines
  • Gun and radar turrets
  • Large radio and optical telescopes
  • Swiveling cameras
  • Steering pivots and casters
  • Pivots where height is restricted
  • Microscope tables
  • Cane center pivots
  • Swiveling bogies
  • Welding manipulators
  • Large tanker mooring buoys
  • Rotary assembly jigs
  • Industrial robots
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Roller Bearings
Product Number XR & JXR
Product Name Crossed Roller Thrust Bearings
Type Crossed Roller
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, YAG(abma) - 5NBC713ZP - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.3125 inch (7.937 mm)
View Details
Rotation - Cross Roller Ring - RA16013CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Sprag Clutch Bearings - 1465250 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details