Timken Company (The) Unitized Needle Thrust Bearing Assemblies

Description
Unitized thrust bearing and washer assemblies allow for easy installation and eliminate the need for heat treatment and precision finishing of one or both thrust bearing backup surfaces. Special features can be added to the races for anti-reversal during installation and for lubrication flow and anti-rotation in the application. Size range: 6 mm to 140 mm (0.2362 in. to 5.5118 in.) Design Attributes Design combines low friction and thin cross-section with the convenience of a complete packaged assembly. Specially designed for use where both thrust backup surfaces are not suitably hardened or ground. Backup surfaces should meet limits of permissable out-of-squareness, dishing or coning. Assembly can be either shaft or housing piloted, but not both. Many special sizes offered - call for availability. Applications Automotive automatic and manual transmissions Automotive accessories (compressors, steering gears, etc.) Agricultural equipment Construction equipment Expanded Options Anti-reversal features for error-proofing installation Anti-rotation locking features Lubrication flow enhancements
Description
Unitized thrust bearing and washer assemblies allow for easy installation and eliminate the need for heat treatment and precision finishing of one or both thrust bearing backup surfaces. Special features can be added to the races for anti-reversal during installation and for lubrication flow and anti-rotation in the application. Size range: 6 mm to 140 mm (0.2362 in. to 5.5118 in.) Design Attributes Design combines low friction and thin cross-section with the convenience of a complete packaged assembly. Specially designed for use where both thrust backup surfaces are not suitably hardened or ground. Backup surfaces should meet limits of permissable out-of-squareness, dishing or coning. Assembly can be either shaft or housing piloted, but not both. Many special sizes offered - call for availability. Applications Automotive automatic and manual transmissions Automotive accessories (compressors, steering gears, etc.) Agricultural equipment Construction equipment Expanded Options Anti-reversal features for error-proofing installation Anti-rotation locking features Lubrication flow enhancements

Suppliers

Company
Product
Description
Supplier Links
Unitized Needle Thrust Bearing Assemblies -  - Timken Company (The)
Canton, OH, USA
Unitized Needle Thrust Bearing Assemblies
Unitized Needle Thrust Bearing Assemblies
Unitized thrust bearing and washer assemblies allow for easy installation and eliminate the need for heat treatment and precision finishing of one or both thrust bearing backup surfaces. Special features can be added to the races for anti-reversal during installation and for lubrication flow and anti-rotation in the application. Size range: 6 mm to 140 mm (0.2362 in. to 5.5118 in.) Design Attributes Design combines low friction and thin cross-section with the convenience of a complete packaged assembly. Specially designed for use where both thrust backup surfaces are not suitably hardened or ground. Backup surfaces should meet limits of permissable out-of-squareness, dishing or coning. Assembly can be either shaft or housing piloted, but not both. Many special sizes offered - call for availability. Applications Automotive automatic and manual transmissions Automotive accessories (compressors, steering gears, etc.) Agricultural equipment Construction equipment Expanded Options Anti-reversal features for error-proofing installation Anti-rotation locking features Lubrication flow enhancements

Unitized thrust bearing and washer assemblies allow for easy installation and eliminate the need for heat treatment and precision finishing of one or both thrust bearing backup surfaces. Special features can be added to the races for anti-reversal during installation and for lubrication flow and anti-rotation in the application.

Size range: 6 mm to 140 mm

(0.2362 in. to 5.5118 in.)

Design Attributes

  • Design combines low friction and thin cross-section with the convenience of a complete packaged assembly.
  • Specially designed for use where both thrust backup surfaces are not suitably hardened or ground.
  • Backup surfaces should meet limits of permissable out-of-squareness, dishing or coning.
  • Assembly can be either shaft or housing piloted, but not both.
  • Many special sizes offered - call for availability.

Applications

  • Automotive automatic and manual transmissions
  • Automotive accessories (compressors, steering gears, etc.)
  • Agricultural equipment
  • Construction equipment

Expanded Options

  • Anti-reversal features for error-proofing installation
  • Anti-rotation locking features
  • Lubrication flow enhancements
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Roller Bearings
Product Name Unitized Needle Thrust Bearing Assemblies
Bore 0.2362 to 5.5118 inch (6.000 to 140.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-10 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 4.2550 inch (108.077 mm)
View Details
Rotation - Cross Roller Ring - RB25025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.8425 inch (250.000 mm)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
Roller Bearings - 186222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.3622 inch (60.000 mm)
View Details