Timken Company (The) Tapered Roller Thrust Bearings TTVS (Self-Aligning)

Description
The type TTVS V-Flat bearing design includes one flat washer and one with a tapered raceway matching the rollers. The lower washer is constructed of two pieces to permit self-alignment under initial alignment conditions. This bearing type has exceptional dynamic capacity within a given envelope and provides static capacity. Most sizes utilize cages with hardened pins through the center of the rollers, allowing closer spacing of the rollers to maximize capacity. Size ranges: 35 mm to 2940 mm (13.75 in. to 115.75 in.) Design Attributes Design combines features of tapered thrust and cylindrical roller bearings to offer the highest possible capacity of any thrust bearing of its size. Washer design provides for self-alignment. Conformity between roller end and the rib is controlled to enhance the flow of lubricants, allowing the development of a hydrodynamic oil film between the end of the roller and the guiding surface of the rib. Applications Heavily-loaded extruders Cone crushers
Description
The type TTVS V-Flat bearing design includes one flat washer and one with a tapered raceway matching the rollers. The lower washer is constructed of two pieces to permit self-alignment under initial alignment conditions. This bearing type has exceptional dynamic capacity within a given envelope and provides static capacity. Most sizes utilize cages with hardened pins through the center of the rollers, allowing closer spacing of the rollers to maximize capacity. Size ranges: 35 mm to 2940 mm (13.75 in. to 115.75 in.) Design Attributes Design combines features of tapered thrust and cylindrical roller bearings to offer the highest possible capacity of any thrust bearing of its size. Washer design provides for self-alignment. Conformity between roller end and the rib is controlled to enhance the flow of lubricants, allowing the development of a hydrodynamic oil film between the end of the roller and the guiding surface of the rib. Applications Heavily-loaded extruders Cone crushers

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Thrust Bearings - TTVS (Self-Aligning) - Timken Company (The)
Canton, OH, USA
Tapered Roller Thrust Bearings
TTVS (Self-Aligning)
Tapered Roller Thrust Bearings TTVS (Self-Aligning)
The type TTVS V-Flat bearing design includes one flat washer and one with a tapered raceway matching the rollers. The lower washer is constructed of two pieces to permit self-alignment under initial alignment conditions. This bearing type has exceptional dynamic capacity within a given envelope and provides static capacity. Most sizes utilize cages with hardened pins through the center of the rollers, allowing closer spacing of the rollers to maximize capacity. Size ranges: 35 mm to 2940 mm (13.75 in. to 115.75 in.) Design Attributes Design combines features of tapered thrust and cylindrical roller bearings to offer the highest possible capacity of any thrust bearing of its size. Washer design provides for self-alignment. Conformity between roller end and the rib is controlled to enhance the flow of lubricants, allowing the development of a hydrodynamic oil film between the end of the roller and the guiding surface of the rib. Applications Heavily-loaded extruders Cone crushers

The type TTVS V-Flat bearing design includes one flat washer and one with a tapered raceway matching the rollers. The lower washer is constructed of two pieces to permit self-alignment under initial alignment conditions. This bearing type has exceptional dynamic capacity within a given envelope and provides static capacity. Most sizes utilize cages with hardened pins through the center of the rollers, allowing closer spacing of the rollers to maximize capacity.

Size ranges: 35 mm to 2940 mm (13.75 in. to 115.75 in.)

Design Attributes

  • Design combines features of tapered thrust and cylindrical roller bearings to offer the highest possible capacity of any thrust bearing of its size.
  • Washer design provides for self-alignment.
  • Conformity between roller end and the rib is controlled to enhance the flow of lubricants, allowing the development of a hydrodynamic oil film between the end of the roller and the guiding surface of the rib.

Applications

  • Heavily-loaded extruders
  • Cone crushers
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Roller Bearings
Product Number TTVS (Self-Aligning)
Product Name Tapered Roller Thrust Bearings
Type Tapered Roller Thrust
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
Rotation - Cross Roller Ring - RBU15013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
.7500 in. ID, 2.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 47600 lbs (21587 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details