Timken Company (The) Tapered Roller Thrust Bearings TTVF (Standard)

Description
The type TTVF V-Flat bearing design includes one flat washer and one with a tapered raceway matching the rollers. This bearing type has exceptional dynamic capacity within a given envelope and provides static capacity. Most sizes utilize cages with hardened pins through the center of the rollers, allowing closer spacing of the rollers to maximize capacity. Size ranges: 35 mm to 2940 mm (1.375 in. to 115.75 in.) Design Attributes Design combines features of tapered thrust and cylindrical roller bearings to offer the highest possible capacity of any thrust bearing of its size. Conformity between roller end and the rib is controlled to enhance the flow of lubricants, allowing the development of a hydrodynamic oil film between the end of the roller and the guiding surface of the rib. Applications Heavily-loaded extruders Cone crushers
Description
The type TTVF V-Flat bearing design includes one flat washer and one with a tapered raceway matching the rollers. This bearing type has exceptional dynamic capacity within a given envelope and provides static capacity. Most sizes utilize cages with hardened pins through the center of the rollers, allowing closer spacing of the rollers to maximize capacity. Size ranges: 35 mm to 2940 mm (1.375 in. to 115.75 in.) Design Attributes Design combines features of tapered thrust and cylindrical roller bearings to offer the highest possible capacity of any thrust bearing of its size. Conformity between roller end and the rib is controlled to enhance the flow of lubricants, allowing the development of a hydrodynamic oil film between the end of the roller and the guiding surface of the rib. Applications Heavily-loaded extruders Cone crushers

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Thrust Bearings - TTVF (Standard) - Timken Company (The)
Canton, OH, USA
Tapered Roller Thrust Bearings
TTVF (Standard)
Tapered Roller Thrust Bearings TTVF (Standard)
The type TTVF V-Flat bearing design includes one flat washer and one with a tapered raceway matching the rollers. This bearing type has exceptional dynamic capacity within a given envelope and provides static capacity. Most sizes utilize cages with hardened pins through the center of the rollers, allowing closer spacing of the rollers to maximize capacity. Size ranges: 35 mm to 2940 mm (1.375 in. to 115.75 in.) Design Attributes Design combines features of tapered thrust and cylindrical roller bearings to offer the highest possible capacity of any thrust bearing of its size. Conformity between roller end and the rib is controlled to enhance the flow of lubricants, allowing the development of a hydrodynamic oil film between the end of the roller and the guiding surface of the rib. Applications Heavily-loaded extruders Cone crushers

The type TTVF V-Flat bearing design includes one flat washer and one with a tapered raceway matching the rollers. This bearing type has exceptional dynamic capacity within a given envelope and provides static capacity. Most sizes utilize cages with hardened pins through the center of the rollers, allowing closer spacing of the rollers to maximize capacity.

Size ranges: 35 mm to 2940 mm (1.375 in. to 115.75 in.)

Design Attributes

  • Design combines features of tapered thrust and cylindrical roller bearings to offer the highest possible capacity of any thrust bearing of its size.
  • Conformity between roller end and the rib is controlled to enhance the flow of lubricants, allowing the development of a hydrodynamic oil film between the end of the roller and the guiding surface of the rib.

Applications

  • Heavily-loaded extruders
  • Cone crushers
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Roller Bearings
Product Number TTVF (Standard)
Product Name Tapered Roller Thrust Bearings
Type Tapered Roller Thrust
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, YAD(Smith) - YAD-10 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RAU5008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details
12mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM122210 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details