Timken Company (The) Tapered Roller Thrust Bearings TTSV & TTSX (screw down bearings)

Description
Timken offers two types of screw down bearings – types TTSV and TTSX. Both types consist of a full roller complement design without a conventional bore. Screw down tapered thrust bearings offer the highest capacity of the v-flat bearing types, but at a reduced speed capability. Size ranges: 35 mm to 2940 mm (13.75 in. to 115.75 in.) Design Attributes While these bearings do not have conventional bores, they are provided with center inserts for attachment and lifting purposes. TTSV and TTSX type bearings achieve true rolling motion between the tapered rollers and both raceways, with no skidding or sliding at any point on the rolling surfaces. The flat raceway permits radial displacement without affecting the operation of the bearing. Applications Screw down bearings are engineered for use in applications that experience a wide range of operating conditions, including: Heavily-loaded extruders Cone crushers
Description
Timken offers two types of screw down bearings – types TTSV and TTSX. Both types consist of a full roller complement design without a conventional bore. Screw down tapered thrust bearings offer the highest capacity of the v-flat bearing types, but at a reduced speed capability. Size ranges: 35 mm to 2940 mm (13.75 in. to 115.75 in.) Design Attributes While these bearings do not have conventional bores, they are provided with center inserts for attachment and lifting purposes. TTSV and TTSX type bearings achieve true rolling motion between the tapered rollers and both raceways, with no skidding or sliding at any point on the rolling surfaces. The flat raceway permits radial displacement without affecting the operation of the bearing. Applications Screw down bearings are engineered for use in applications that experience a wide range of operating conditions, including: Heavily-loaded extruders Cone crushers

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Thrust Bearings - TTSV & TTSX (screw down bearings) - Timken Company (The)
Canton, OH, USA
Tapered Roller Thrust Bearings
TTSV & TTSX (screw down bearings)
Tapered Roller Thrust Bearings TTSV & TTSX (screw down bearings)
Timken offers two types of screw down bearings – types TTSV and TTSX. Both types consist of a full roller complement design without a conventional bore. Screw down tapered thrust bearings offer the highest capacity of the v-flat bearing types, but at a reduced speed capability. Size ranges: 35 mm to 2940 mm (13.75 in. to 115.75 in.) Design Attributes While these bearings do not have conventional bores, they are provided with center inserts for attachment and lifting purposes. TTSV and TTSX type bearings achieve true rolling motion between the tapered rollers and both raceways, with no skidding or sliding at any point on the rolling surfaces. The flat raceway permits radial displacement without affecting the operation of the bearing. Applications Screw down bearings are engineered for use in applications that experience a wide range of operating conditions, including: Heavily-loaded extruders Cone crushers

Timken offers two types of screw down bearings – types TTSV and TTSX. Both types consist of a full roller complement design without a conventional bore. Screw down tapered thrust bearings offer the highest capacity of the v-flat bearing types, but at a reduced speed capability.

Size ranges: 35 mm to 2940 mm

(13.75 in. to 115.75 in.)

Design Attributes

While these bearings do not have conventional bores, they are provided with center inserts for attachment and lifting purposes.

  • TTSV and TTSX type bearings achieve true rolling motion between the tapered rollers and both raceways, with no skidding or sliding at any point on the rolling surfaces.
  • The flat raceway permits radial displacement without affecting the operation of the bearing.

Applications

Screw down bearings are engineered for use in applications that experience a wide range of operating conditions, including:

  • Heavily-loaded extruders
  • Cone crushers
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Roller Bearings
Product Number TTSV & TTSX (screw down bearings)
Product Name Tapered Roller Thrust Bearings
Type Tapered Roller Thrust
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-50-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details
Rotation - Cross Roller Ring - RB12016UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details