Timken Company (The) Spherical Roller Thrust Bearings TSR & TSR-EM

Description
Type TSR spherical roller thrust bearings are designed to achieve a high thrust capacity with low friction and continuous roller alignment. This bearing type is ideal for operating conditions that experience heavy loads, difficulty in establishing or maintaining housing alignment, or shaft deflection. Size range: 110 mm to 850 mm (4.3307 in. to 33.4646 in.) Design Attributes Spherically contoured rollers, arranged in a steep angular position, accommodate high thrust loads and support moderate radial loads. Bearing geometry and manufacturing technology result in low friction of bearing. Internal self-alignment of bearing elements during operation compensates for shaft deflections and housing distortions caused by shock or heavy loads. The TSR's inherent compensation for misalignment offers equipment designers the opportunity to use weldments for housing frames instead of complex castings, which reduces machining costs. When castings are preferred, bore alignment is less critical if spherical thrust bearings are specified. “E” styles utilize enhanced bearing geometry allowing for higher dynamic load ratings and improved lubrication characteristics. Applications Blowout preventers Classifiers Extruders Gearboxes Metal mill work/back-up rolls Pre-heater fans Pumps Screw conveyors
Description
Type TSR spherical roller thrust bearings are designed to achieve a high thrust capacity with low friction and continuous roller alignment. This bearing type is ideal for operating conditions that experience heavy loads, difficulty in establishing or maintaining housing alignment, or shaft deflection. Size range: 110 mm to 850 mm (4.3307 in. to 33.4646 in.) Design Attributes Spherically contoured rollers, arranged in a steep angular position, accommodate high thrust loads and support moderate radial loads. Bearing geometry and manufacturing technology result in low friction of bearing. Internal self-alignment of bearing elements during operation compensates for shaft deflections and housing distortions caused by shock or heavy loads. The TSR's inherent compensation for misalignment offers equipment designers the opportunity to use weldments for housing frames instead of complex castings, which reduces machining costs. When castings are preferred, bore alignment is less critical if spherical thrust bearings are specified. “E” styles utilize enhanced bearing geometry allowing for higher dynamic load ratings and improved lubrication characteristics. Applications Blowout preventers Classifiers Extruders Gearboxes Metal mill work/back-up rolls Pre-heater fans Pumps Screw conveyors

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Thrust Bearings - TSR & TSR-EM - Timken Company (The)
Canton, OH, USA
Spherical Roller Thrust Bearings
TSR & TSR-EM
Spherical Roller Thrust Bearings TSR & TSR-EM
Type TSR spherical roller thrust bearings are designed to achieve a high thrust capacity with low friction and continuous roller alignment. This bearing type is ideal for operating conditions that experience heavy loads, difficulty in establishing or maintaining housing alignment, or shaft deflection. Size range: 110 mm to 850 mm (4.3307 in. to 33.4646 in.) Design Attributes Spherically contoured rollers, arranged in a steep angular position, accommodate high thrust loads and support moderate radial loads. Bearing geometry and manufacturing technology result in low friction of bearing. Internal self-alignment of bearing elements during operation compensates for shaft deflections and housing distortions caused by shock or heavy loads. The TSR's inherent compensation for misalignment offers equipment designers the opportunity to use weldments for housing frames instead of complex castings, which reduces machining costs. When castings are preferred, bore alignment is less critical if spherical thrust bearings are specified. “E” styles utilize enhanced bearing geometry allowing for higher dynamic load ratings and improved lubrication characteristics. Applications Blowout preventers Classifiers Extruders Gearboxes Metal mill work/back-up rolls Pre-heater fans Pumps Screw conveyors

Type TSR spherical roller thrust bearings are designed to achieve a high thrust capacity with low friction and continuous roller alignment. This bearing type is ideal for operating conditions that experience heavy loads, difficulty in establishing or maintaining housing alignment, or shaft deflection.

Size range: 110 mm to 850 mm

(4.3307 in. to 33.4646 in.)

Design Attributes

  • Spherically contoured rollers, arranged in a steep angular position, accommodate high thrust loads and support moderate radial loads.
  • Bearing geometry and manufacturing technology result in low friction of bearing.
  • Internal self-alignment of bearing elements during operation compensates for shaft deflections and housing distortions caused by shock or heavy loads.
  • The TSR's inherent compensation for misalignment offers equipment designers the opportunity to use weldments for housing frames instead of complex castings, which reduces machining costs. When castings are preferred, bore alignment is less critical if spherical thrust bearings are specified.
  • “E” styles utilize enhanced bearing geometry allowing for higher dynamic load ratings and improved lubrication characteristics.

Applications

  • Blowout preventers
  • Classifiers
  • Extruders
  • Gearboxes
  • Metal mill work/back-up rolls
  • Pre-heater fans
  • Pumps
  • Screw conveyors
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Roller Bearings
Product Number TSR & TSR-EM
Product Name Spherical Roller Thrust Bearings
Type Spherical Roller Thrust
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Inner Ring Rotation - Models RB, RA, RA-C - THK America, Inc.
Specs
Design Units Metric
View Details
Slewing Bearings - Cross Roller Slewing Bearing - 16328001 -  - FHD Bearings Co., Ltd.
Specs
Application Aerospace; Medical / Dental; Cranes and Excavators,Solar Panels,Wind Turbines,Robotics
Design Units Metric
Bore 18.6614 inch (474.000 mm)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details