Timken Company (The) Nut/Bolt/Rod/Washer TRA-4052

Description
WASHER, THRUST ROLLER BEARING, TR TYPE, 2-1/2 INCH INNER DIAMETER, 3-1/4 INCH OUTER DIAMETER, 1/32 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
WASHER, THRUST ROLLER BEARING, TR TYPE, 2-1/2 INCH INNER DIAMETER, 3-1/4 INCH OUTER DIAMETER, 1/32 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Nut/Bolt/Rod/Washer - 219676879 - Radwell International
Willingboro, NJ, United States
Nut/Bolt/Rod/Washer
219676879
Nut/Bolt/Rod/Washer 219676879
WASHER, THRUST ROLLER BEARING, TR TYPE, 2-1/2 INCH INNER DIAMETER, 3-1/4 INCH OUTER DIAMETER, 1/32 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

WASHER, THRUST ROLLER BEARING, TR TYPE, 2-1/2 INCH INNER DIAMETER, 3-1/4 INCH OUTER DIAMETER, 1/32 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 219676879
Product Name Nut/Bolt/Rod/Washer
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-40 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 10.0000 inch (254.000 mm)
Overall Width 23.0000 inch (584.200 mm)
View Details
Rotation - Cross Roller Ring - RB15013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 1469293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details