Timken Company (The) Cylindrical Roller Thrust Bearings TPS (aligning washer)

Description
The TPS type cylindrical thrust bearing is similar to type TP, except the bottom washer is comprised of two races, with the contacting faces spherically ground. The TPS bearing is self-adjusting to initial misalignment. It is not suggested for applications where alignment may be continuously changing (dynamic misalignment). Size range: 50.8 mm to 406.4 mm (2 in. to 16 in.) Design Attributes Bottom washer design makes bearing adaptable to initial misalignment. Overlapping roller paths prevent “grooving” of races and prolong bearing life. Minor radial displacement of the races does not affect the operation of a TPS bearing, resulting in manufacturing economies and easy installation. Simple design is the most economical to purchase and install. Applications Construction wheeled equipment Drilling equipment Lifting equipment Power generation gearboxes
Description
The TPS type cylindrical thrust bearing is similar to type TP, except the bottom washer is comprised of two races, with the contacting faces spherically ground. The TPS bearing is self-adjusting to initial misalignment. It is not suggested for applications where alignment may be continuously changing (dynamic misalignment). Size range: 50.8 mm to 406.4 mm (2 in. to 16 in.) Design Attributes Bottom washer design makes bearing adaptable to initial misalignment. Overlapping roller paths prevent “grooving” of races and prolong bearing life. Minor radial displacement of the races does not affect the operation of a TPS bearing, resulting in manufacturing economies and easy installation. Simple design is the most economical to purchase and install. Applications Construction wheeled equipment Drilling equipment Lifting equipment Power generation gearboxes

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Thrust Bearings - TPS (aligning washer) - Timken Company (The)
Canton, OH, USA
Cylindrical Roller Thrust Bearings
TPS (aligning washer)
Cylindrical Roller Thrust Bearings TPS (aligning washer)
The TPS type cylindrical thrust bearing is similar to type TP, except the bottom washer is comprised of two races, with the contacting faces spherically ground. The TPS bearing is self-adjusting to initial misalignment. It is not suggested for applications where alignment may be continuously changing (dynamic misalignment). Size range: 50.8 mm to 406.4 mm (2 in. to 16 in.) Design Attributes Bottom washer design makes bearing adaptable to initial misalignment. Overlapping roller paths prevent “grooving” of races and prolong bearing life. Minor radial displacement of the races does not affect the operation of a TPS bearing, resulting in manufacturing economies and easy installation. Simple design is the most economical to purchase and install. Applications Construction wheeled equipment Drilling equipment Lifting equipment Power generation gearboxes

The TPS type cylindrical thrust bearing is similar to type TP, except the bottom washer is comprised of two races, with the contacting faces spherically ground. The TPS bearing is self-adjusting to initial misalignment. It is not suggested for applications where alignment may be continuously changing (dynamic misalignment).

Size range: 50.8 mm to 406.4 mm (2 in. to 16 in.)

Design Attributes

  • Bottom washer design makes bearing adaptable to initial misalignment.
  • Overlapping roller paths prevent “grooving” of races and prolong bearing life.
  • Minor radial displacement of the races does not affect the operation of a TPS bearing, resulting in manufacturing economies and easy installation.
  • Simple design is the most economical to purchase and install.

Applications

  • Construction wheeled equipment
  • Drilling equipment
  • Lifting equipment
  • Power generation gearboxes
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Roller Bearings
Product Number TPS (aligning washer)
Product Name Cylindrical Roller Thrust Bearings
Type Cylindrical Roller Thrust
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, YAD(abma) - 24NBF2448YJ - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 1.5000 inch (38.100 mm)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 2482800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details