Timken Company (The) Cylindrical Roller Thrust Bearings TP (standard)

Description
Designed to operate under heavy loads at moderate speed, standard versions of type TS bearings can be operated at peripheral speeds of up to 3,000 feet per minute. Special design features are available for both the bearing and mounting, permitting even higher rotational speeds for this bearing type. Size range: 50.8 mm to 609.6 mm (2 in. to 24 in.) Design Attributes Includes two flat-hardened, ground- steel washers with a cage retainer holding one or more controlled contour rollers in each pocket. The longer rollers are placed in alternate positions in adjacent pockets. Overlapping roller paths prevent “grooving” of races and prolong bearing life. Minor radial displacement of the races does not affect the operation of a TP bearing, resulting in manufacturing economies and easy installation. Simple design is the most economical to purchase and install. Applications Cone crushers Crane hooks Extruders Gearboxes Oil well swivels Power drives Pulverizers Pumps
Description
Designed to operate under heavy loads at moderate speed, standard versions of type TS bearings can be operated at peripheral speeds of up to 3,000 feet per minute. Special design features are available for both the bearing and mounting, permitting even higher rotational speeds for this bearing type. Size range: 50.8 mm to 609.6 mm (2 in. to 24 in.) Design Attributes Includes two flat-hardened, ground- steel washers with a cage retainer holding one or more controlled contour rollers in each pocket. The longer rollers are placed in alternate positions in adjacent pockets. Overlapping roller paths prevent “grooving” of races and prolong bearing life. Minor radial displacement of the races does not affect the operation of a TP bearing, resulting in manufacturing economies and easy installation. Simple design is the most economical to purchase and install. Applications Cone crushers Crane hooks Extruders Gearboxes Oil well swivels Power drives Pulverizers Pumps

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Thrust Bearings - TP (standard) - Timken Company (The)
Canton, OH, USA
Cylindrical Roller Thrust Bearings
TP (standard)
Cylindrical Roller Thrust Bearings TP (standard)
Designed to operate under heavy loads at moderate speed, standard versions of type TS bearings can be operated at peripheral speeds of up to 3,000 feet per minute. Special design features are available for both the bearing and mounting, permitting even higher rotational speeds for this bearing type. Size range: 50.8 mm to 609.6 mm (2 in. to 24 in.) Design Attributes Includes two flat-hardened, ground- steel washers with a cage retainer holding one or more controlled contour rollers in each pocket. The longer rollers are placed in alternate positions in adjacent pockets. Overlapping roller paths prevent “grooving” of races and prolong bearing life. Minor radial displacement of the races does not affect the operation of a TP bearing, resulting in manufacturing economies and easy installation. Simple design is the most economical to purchase and install. Applications Cone crushers Crane hooks Extruders Gearboxes Oil well swivels Power drives Pulverizers Pumps

Designed to operate under heavy loads at moderate speed, standard versions of type TS bearings can be operated at peripheral speeds of up to 3,000 feet per minute. Special design features are available for both the bearing and mounting, permitting even higher rotational speeds for this bearing type.

Size range: 50.8 mm to 609.6 mm (2 in. to 24 in.)

Design Attributes

  • Includes two flat-hardened, ground- steel washers with a cage retainer holding one or more controlled contour rollers in each pocket. The longer rollers are placed in alternate positions in adjacent pockets.
  • Overlapping roller paths prevent “grooving” of races and prolong bearing life.
  • Minor radial displacement of the races does not affect the operation of a TP bearing, resulting in manufacturing economies and easy installation.
  • Simple design is the most economical to purchase and install.

Applications

  • Cone crushers
  • Crane hooks
  • Extruders
  • Gearboxes
  • Oil well swivels
  • Power drives
  • Pulverizers
  • Pumps
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Roller Bearings
Product Number TP (standard)
Product Name Cylindrical Roller Thrust Bearings
Type Cylindrical Roller Thrust
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
Rotation - Cross Roller Ring - RBU8016UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details
.3125 in. ID, .7500 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11600 lbs (5261 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details