Timken Company (The) Timken Full Complement Cylindrical Roller Bearings

Description
Timken now offers a broader range of full complement cylindrical roller bearings to meet the need for increased radial load carrying capacity by maximizing the number of rollers in a given envelope. The expanded offering includes multiple series of one-row and two-row designs starting at 100 mm bore. Size range: 100 mm bore to 2000 mm OD Design Attributes Designed to ISO/DIN specified interchangeable boundary dimensions where available. Sold as a completely unitized assembly. Both single row and double row products available in same size range. Standard designs use NCF, NNCF nomenclature. Full complement construction, no cage included. High capacity, but operating speed may be an issue requiring close application scrutiny. Assembly outer ring design provides significant internal axial float capability. Applications Gear Drives Crop Shears Rolling Mills General Industrial
Description
Timken now offers a broader range of full complement cylindrical roller bearings to meet the need for increased radial load carrying capacity by maximizing the number of rollers in a given envelope. The expanded offering includes multiple series of one-row and two-row designs starting at 100 mm bore. Size range: 100 mm bore to 2000 mm OD Design Attributes Designed to ISO/DIN specified interchangeable boundary dimensions where available. Sold as a completely unitized assembly. Both single row and double row products available in same size range. Standard designs use NCF, NNCF nomenclature. Full complement construction, no cage included. High capacity, but operating speed may be an issue requiring close application scrutiny. Assembly outer ring design provides significant internal axial float capability. Applications Gear Drives Crop Shears Rolling Mills General Industrial

Suppliers

Company
Product
Description
Supplier Links
Timken Full Complement Cylindrical Roller Bearings -  - Timken Company (The)
Canton, OH, USA
Timken Full Complement Cylindrical Roller Bearings
Timken Full Complement Cylindrical Roller Bearings
Timken now offers a broader range of full complement cylindrical roller bearings to meet the need for increased radial load carrying capacity by maximizing the number of rollers in a given envelope. The expanded offering includes multiple series of one-row and two-row designs starting at 100 mm bore. Size range: 100 mm bore to 2000 mm OD Design Attributes Designed to ISO/DIN specified interchangeable boundary dimensions where available. Sold as a completely unitized assembly. Both single row and double row products available in same size range. Standard designs use NCF, NNCF nomenclature. Full complement construction, no cage included. High capacity, but operating speed may be an issue requiring close application scrutiny. Assembly outer ring design provides significant internal axial float capability. Applications Gear Drives Crop Shears Rolling Mills General Industrial

Timken now offers a broader range of full complement cylindrical roller bearings to meet the need for increased radial load carrying capacity by maximizing the number of rollers in a given envelope. The expanded offering includes multiple series of one-row and two-row designs starting at 100 mm bore.

Size range: 100 mm bore to 2000 mm OD

Design Attributes

  • Designed to ISO/DIN specified interchangeable boundary dimensions where available.
  • Sold as a completely unitized assembly.
  • Both single row and double row products available in same size range.
  • Standard designs use NCF, NNCF nomenclature.
  • Full complement construction, no cage included.
  • High capacity, but operating speed may be an issue requiring close application scrutiny.
  • Assembly outer ring design provides significant internal axial float capability.

Applications

  • Gear Drives
  • Crop Shears
  • Rolling Mills
  • General Industrial
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Roller Bearings
Product Name Timken Full Complement Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-100 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
.5000 in. ID, 1.3125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details
Rotation - Cross Roller Ring - RB7013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.7559 inch (70.000 mm)
View Details