Timken Company (The) Bearing T189W

Description
THRUST ROLLER BEARING, 1.89IN ID, 3.27IN OD, 0.91IN WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
THRUST ROLLER BEARING, 1.89IN ID, 3.27IN OD, 0.91IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 16601115 - Radwell International
Willingboro, NJ, United States
Bearing
16601115
Bearing 16601115
THRUST ROLLER BEARING, 1.89IN ID, 3.27IN OD, 0.91IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

THRUST ROLLER BEARING, 1.89IN ID, 3.27IN OD, 0.91IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 16601115
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-85-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
.7500 in. ID, 1.4375 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 78000 lbs (35374 kg)
View Details
Rotation - Cross Roller Ring - RB45025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 17.7165 inch (450.000 mm)
View Details