Timken Company (The) Bearing T127

Description
ROLLER THRUST BEARING, 1.26IN BORE, 2-5/8INCH OD. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER THRUST BEARING, 1.26IN BORE, 2-5/8INCH OD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 41132614 - Radwell International
Willingboro, NJ, United States
Bearing
41132614
Bearing 41132614
ROLLER THRUST BEARING, 1.26IN BORE, 2-5/8INCH OD. FREE 2 YEAR RADWELL WARRANTY

ROLLER THRUST BEARING, 1.26IN BORE, 2-5/8INCH OD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 41132614
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-200-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details
Rotation - Cross Roller Ring - RAU5008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Roller Bearings - 2482816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.5433 inch (90.000 mm)
View Details