Timken Company (The) Bearing RC-061008

Description
NEEDLE ROLLER BEARING, ROLLER CLUTCH, 3/8IN BORE, 5/8 IN OD, 1/2 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
NEEDLE ROLLER BEARING, ROLLER CLUTCH, 3/8IN BORE, 5/8 IN OD, 1/2 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 101833211 - Radwell International
Willingboro, NJ, United States
Bearing
101833211
Bearing 101833211
NEEDLE ROLLER BEARING, ROLLER CLUTCH, 3/8IN BORE, 5/8 IN OD, 1/2 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

NEEDLE ROLLER BEARING, ROLLER CLUTCH, 3/8IN BORE, 5/8 IN OD, 1/2 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 101833211
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-5 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
.5625 in. ID, 1.0937 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 36000 lbs (16327 kg)
View Details
Rolling Bearings - Roller Bearings - Needle Roller Bearings - K 3X5X7 TN -  - FHD Bearings Co., Ltd.
Specs
Application Automotive; Industrial Gearboxes & Power Transmission,Hydraulic & Pneumatic Systems,Two-Wheeled & Small Engine Applications
Design Units Metric
Outside Diameter 0.1969 inch (5.000 mm)
View Details