Timken Company (The) Radial Spherical Plain Bearings

Description
Timken's spherical plain bearings (SPBs), or bushings, are metal-on-metal bearings consisting of a spherically ground inner ring housed in a mating outer ring without any rolling elements. While all plain bearings are precision ground and made from through-hardened steel, custom orders are available and can include special materials, clearances, surface finishes or configurations to accommodate unique applications. Size range: Available from 12.7 mm - 600 mm (0.500 in. to 23.622 in.) bore Design Attributes Rings manufactured from hardened steel help deliver consistent, reliable performance. Phosphate-treated rings coated with molybdenum disulfide (MoS2) minimize friction of contacting surfaces. Simplified housing and shaft designs reduce installation time. Applications A-frames, dump cylinders, front and rear struts, and steering cylinders for mining trucks Equalizer track bars, lift and tilt cylinders, push blades, trunnion balls and ripper blades for bulldozers Articulated joint upper and lower steering cylinders and boom and bucket cylinders for wheel loaders Stick and bucket cylinders for hydraulic excavators Additional applications for space shuttles, heavy movable structures and miscellaneous vehicles
Description
Timken's spherical plain bearings (SPBs), or bushings, are metal-on-metal bearings consisting of a spherically ground inner ring housed in a mating outer ring without any rolling elements. While all plain bearings are precision ground and made from through-hardened steel, custom orders are available and can include special materials, clearances, surface finishes or configurations to accommodate unique applications. Size range: Available from 12.7 mm - 600 mm (0.500 in. to 23.622 in.) bore Design Attributes Rings manufactured from hardened steel help deliver consistent, reliable performance. Phosphate-treated rings coated with molybdenum disulfide (MoS2) minimize friction of contacting surfaces. Simplified housing and shaft designs reduce installation time. Applications A-frames, dump cylinders, front and rear struts, and steering cylinders for mining trucks Equalizer track bars, lift and tilt cylinders, push blades, trunnion balls and ripper blades for bulldozers Articulated joint upper and lower steering cylinders and boom and bucket cylinders for wheel loaders Stick and bucket cylinders for hydraulic excavators Additional applications for space shuttles, heavy movable structures and miscellaneous vehicles

Suppliers

Company
Product
Description
Supplier Links
Radial Spherical Plain Bearings -  - Timken Company (The)
Canton, OH, USA
Radial Spherical Plain Bearings
Radial Spherical Plain Bearings
Timken's spherical plain bearings (SPBs), or bushings, are metal-on-metal bearings consisting of a spherically ground inner ring housed in a mating outer ring without any rolling elements. While all plain bearings are precision ground and made from through-hardened steel, custom orders are available and can include special materials, clearances, surface finishes or configurations to accommodate unique applications. Size range: Available from 12.7 mm - 600 mm (0.500 in. to 23.622 in.) bore Design Attributes Rings manufactured from hardened steel help deliver consistent, reliable performance. Phosphate-treated rings coated with molybdenum disulfide (MoS2) minimize friction of contacting surfaces. Simplified housing and shaft designs reduce installation time. Applications A-frames, dump cylinders, front and rear struts, and steering cylinders for mining trucks Equalizer track bars, lift and tilt cylinders, push blades, trunnion balls and ripper blades for bulldozers Articulated joint upper and lower steering cylinders and boom and bucket cylinders for wheel loaders Stick and bucket cylinders for hydraulic excavators Additional applications for space shuttles, heavy movable structures and miscellaneous vehicles

Timken's spherical plain bearings (SPBs), or bushings, are metal-on-metal bearings consisting of a spherically ground inner ring housed in a mating outer ring without any rolling elements. While all plain bearings are precision ground and made from through-hardened steel, custom orders are available and can include special materials, clearances, surface finishes or configurations to accommodate unique applications.

Size range: Available from 12.7 mm - 600 mm (0.500 in. to 23.622 in.) bore

Design Attributes

  • Rings manufactured from hardened steel help deliver consistent, reliable performance.
  • Phosphate-treated rings coated with molybdenum disulfide (MoS2) minimize friction of contacting surfaces.
  • Simplified housing and shaft designs reduce installation time.

Applications

  • A-frames, dump cylinders, front and rear struts, and steering cylinders for mining trucks
  • Equalizer track bars, lift and tilt cylinders, push blades, trunnion balls and ripper blades for bulldozers
  • Articulated joint upper and lower steering cylinders and boom and bucket cylinders for wheel loaders
  • Stick and bucket cylinders for hydraulic excavators
  • Additional applications for space shuttles, heavy movable structures and miscellaneous vehicles
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Spherical Plain Bearings
Product Name Radial Spherical Plain Bearings
Bore Diameter 0.5000 to 23.62 inch (12.7 to 600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GEZ: Spherical Plain Bearings - GEZ15ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 0.6250 inch (15.87 mm)
Length Through Bore 0.5470 inch (13.89 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
Plain Bearings - 528907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.3750 inch (9.52 mm)
Description Oil Retaining Tin Bronze
View Details
Oscillation - Spherical Bearing - SA1 80UU - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 4.72 inch (120 mm)
View Details