Timken Company (The) Pipe and Coupling QF15X32MM

Description
JAW COUPLING HUB, COUPLING SIZE: 15, STRAIGHT JAW, 32 MM BORE, FINISHED W/ KEYWAY & 1 SS, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
JAW COUPLING HUB, COUPLING SIZE: 15, STRAIGHT JAW, 32 MM BORE, FINISHED W/ KEYWAY & 1 SS, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 99962813 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
99962813
Pipe and Coupling 99962813
JAW COUPLING HUB, COUPLING SIZE: 15, STRAIGHT JAW, 32 MM BORE, FINISHED W/ KEYWAY & 1 SS, STEEL. FREE 2 YEAR RADWELL WARRANTY

JAW COUPLING HUB, COUPLING SIZE: 15, STRAIGHT JAW, 32 MM BORE, FINISHED W/ KEYWAY & 1 SS, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 99962813
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

CPC2:Two-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel
View Details
12mm long 303 Stainless Steel Rigid Coupling With Opposing Bores of 3 & 2.5mm. - S51CYYM025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; 303 Stainless Steel
Units Metric Design Arrangement
Bore 1 0.1181 inch (3 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details