Timken Company (The) Two-Row Cylindrical Bearings NN, NNU

Description
Two-row, or double-row, cylindrical bearings are designed for additional strength in carrying radial loads. These bearing types are interchangeable so the dimensions and diameter under the rollers (NNU style) and diameter over the rollers (NN style) are held to an ISO/DIN standard. Interchangeability is designed for the ring without the rollers to allow interchange with competitor inner rings. Size range: 80 mm to 2000 mm OD Design Attributes Designed to ISO/DIN specified interchangeable dimensions where available. Sold as complete assembly. Available in same size range as single row product. Current designs use NN, NNU nomenclature. Standard cage design is a drilled pocket, finger-style bronze retainer. Applications Gear Drives Crop Shear Rolling Mills Machine Tools
Description
Two-row, or double-row, cylindrical bearings are designed for additional strength in carrying radial loads. These bearing types are interchangeable so the dimensions and diameter under the rollers (NNU style) and diameter over the rollers (NN style) are held to an ISO/DIN standard. Interchangeability is designed for the ring without the rollers to allow interchange with competitor inner rings. Size range: 80 mm to 2000 mm OD Design Attributes Designed to ISO/DIN specified interchangeable dimensions where available. Sold as complete assembly. Available in same size range as single row product. Current designs use NN, NNU nomenclature. Standard cage design is a drilled pocket, finger-style bronze retainer. Applications Gear Drives Crop Shear Rolling Mills Machine Tools

Suppliers

Company
Product
Description
Supplier Links
Two-Row Cylindrical Bearings - NN, NNU - Timken Company (The)
Canton, OH, USA
Two-Row Cylindrical Bearings
NN, NNU
Two-Row Cylindrical Bearings NN, NNU
Two-row, or double-row, cylindrical bearings are designed for additional strength in carrying radial loads. These bearing types are interchangeable so the dimensions and diameter under the rollers (NNU style) and diameter over the rollers (NN style) are held to an ISO/DIN standard. Interchangeability is designed for the ring without the rollers to allow interchange with competitor inner rings. Size range: 80 mm to 2000 mm OD Design Attributes Designed to ISO/DIN specified interchangeable dimensions where available. Sold as complete assembly. Available in same size range as single row product. Current designs use NN, NNU nomenclature. Standard cage design is a drilled pocket, finger-style bronze retainer. Applications Gear Drives Crop Shear Rolling Mills Machine Tools

Two-row, or double-row, cylindrical bearings are designed for additional strength in carrying radial loads. These bearing types are interchangeable so the dimensions and diameter under the rollers (NNU style) and diameter over the rollers (NN style) are held to an ISO/DIN standard. Interchangeability is designed for the ring without the rollers to allow interchange with competitor inner rings.

Size range: 80 mm to 2000 mm OD

Design Attributes

  • Designed to ISO/DIN specified interchangeable dimensions where available.
  • Sold as complete assembly.
  • Available in same size range as single row product.
  • Current designs use NN, NNU nomenclature.
  • Standard cage design is a drilled pocket, finger-style bronze retainer.

Applications

  • Gear Drives
  • Crop Shear
  • Rolling Mills
  • Machine Tools
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Roller Bearings
Product Number NN, NNU
Product Name Two-Row Cylindrical Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

.3125 in. ID, .7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5800 lbs (2630 kg)
View Details
Rotation - Cross Roller Ring - RB15030UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
Roller Bearings - 1469314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details
Aerospace Bearings, YAF-XD(Smith) - YAF-04-XD - Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.2500 inch (6.350 mm)
View Details