Timken Company (The) Bearing NK20/ 16A

Description
DISCONTINUED BY MANUFACTURER, NEEDLE ROLLER BEARING, 20 MM BORE, 28 MM OD, 16 MM WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, NEEDLE ROLLER BEARING, 20 MM BORE, 28 MM OD, 16 MM WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 119952072 - Radwell International
Willingboro, NJ, United States
Bearing
119952072
Bearing 119952072
DISCONTINUED BY MANUFACTURER, NEEDLE ROLLER BEARING, 20 MM BORE, 28 MM OD, 16 MM WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, NEEDLE ROLLER BEARING, 20 MM BORE, 28 MM OD, 16 MM WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 119952072
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.1496 inch (80.000 mm)
View Details
Rotation - Cross Roller Ring - RBU9016UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details
.3750 in. ID, .8125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 7150 lbs (3243 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details