Timken Company (The) One-Row Cylindrical Bearings NJ (RIJ, RJ)

Description
Cylindrical bearing type NJ has double-ribbed outer and single-ribbed inner rings and can support heavy radial loads, as well as light unidirectional thrust loads up to 10 percent of the radial load. The thrust load is transmitted between the diagonally opposed rib faces in a sliding rather than a rolling motion. Size range: 80 mm to 2000 mm OD Design Attributes Design features outer ring with two integral ribs and an inner ring with a single rib. Supports heavy radial and light unidirectional thrust load up to 10 percent of radial load. Angle ring can be used to turn a floating bearing into a fixed one. Applications Cement making equipment such as crushers; vertical, ball and rolling mills; conveyor drives; gear reducers, spherical pillow blocks; trunnions and rotary kilns Power generation equipment such as pulverizers and gearboxes and gear drives Oilfield equipment such as mud pumps, drawworks, swivels, block hooks, crown blocks, traveling blocks and top drives
Description
Cylindrical bearing type NJ has double-ribbed outer and single-ribbed inner rings and can support heavy radial loads, as well as light unidirectional thrust loads up to 10 percent of the radial load. The thrust load is transmitted between the diagonally opposed rib faces in a sliding rather than a rolling motion. Size range: 80 mm to 2000 mm OD Design Attributes Design features outer ring with two integral ribs and an inner ring with a single rib. Supports heavy radial and light unidirectional thrust load up to 10 percent of radial load. Angle ring can be used to turn a floating bearing into a fixed one. Applications Cement making equipment such as crushers; vertical, ball and rolling mills; conveyor drives; gear reducers, spherical pillow blocks; trunnions and rotary kilns Power generation equipment such as pulverizers and gearboxes and gear drives Oilfield equipment such as mud pumps, drawworks, swivels, block hooks, crown blocks, traveling blocks and top drives

Suppliers

Company
Product
Description
Supplier Links
One-Row Cylindrical Bearings - NJ (RIJ, RJ) - Timken Company (The)
Canton, OH, USA
One-Row Cylindrical Bearings
NJ (RIJ, RJ)
One-Row Cylindrical Bearings NJ (RIJ, RJ)
Cylindrical bearing type NJ has double-ribbed outer and single-ribbed inner rings and can support heavy radial loads, as well as light unidirectional thrust loads up to 10 percent of the radial load. The thrust load is transmitted between the diagonally opposed rib faces in a sliding rather than a rolling motion. Size range: 80 mm to 2000 mm OD Design Attributes Design features outer ring with two integral ribs and an inner ring with a single rib. Supports heavy radial and light unidirectional thrust load up to 10 percent of radial load. Angle ring can be used to turn a floating bearing into a fixed one. Applications Cement making equipment such as crushers; vertical, ball and rolling mills; conveyor drives; gear reducers, spherical pillow blocks; trunnions and rotary kilns Power generation equipment such as pulverizers and gearboxes and gear drives Oilfield equipment such as mud pumps, drawworks, swivels, block hooks, crown blocks, traveling blocks and top drives

Cylindrical bearing type NJ has double-ribbed outer and single-ribbed inner rings and can support heavy radial loads, as well as light unidirectional thrust loads up to 10 percent of the radial load. The thrust load is transmitted between the diagonally opposed rib faces in a sliding rather than a rolling motion.

Size range: 80 mm to 2000 mm OD

Design Attributes

  • Design features outer ring with two integral ribs and an inner ring with a single rib.
  • Supports heavy radial and light unidirectional thrust load up to 10 percent of radial load.
  • Angle ring can be used to turn a floating bearing into a fixed one.

Applications

  • Cement making equipment such as crushers; vertical, ball and rolling mills; conveyor drives; gear reducers, spherical pillow blocks; trunnions and rotary kilns
  • Power generation equipment such as pulverizers and gearboxes and gear drives
  • Oilfield equipment such as mud pumps, drawworks, swivels, block hooks, crown blocks, traveling blocks and top drives
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Roller Bearings
Product Number NJ (RIJ, RJ)
Product Name One-Row Cylindrical Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RU148UUCC0X - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details
Roller Bearings - 186222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.3622 inch (60.000 mm)
View Details
Aerospace Bearings, YAG(Smith) - YAG-20 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details