Timken Company (The) Needle Roller and Cage Thrust Assemblies, Thrust Washers

Description
Needle roller and cage thrust assemblies are complements of small diameter needle rollers arranged in a spoke-like configuration. Needle rollers are equally spaced by means of a cage whose web section separates the rollers and provides guidance to keep them tracking in an orbital path. The purpose of these assemblies is to transmit thrust loads between two relatively rotating objects while greatly reducing friction. Needle roller and cage thrust assemblies also can be unitized with lipped washers which serve as raceway surfaces for the needle rollers. Washers can be supplied separately or can be mechanically unitized to the needle roller thrust assemblies for easy handling. Size range: 6 mm to 140mm (0.2362 in. to 5.5118 in.) Design Attributes Dimensions for bore and O.D. of thrust assemblies and washers are nominal. Thrust washers burnished at least one quarter of bore area (remainder is rough breakaway finish). O.D. finish of washers will be as blanked. Thinner washers may be out of flat due to distortion in hardening in the free state (expected to flatten out under load). Applications Automotive automatic and manual transmissions Automotive accessories (compressors, steering gears, etc.) Agricultural equipment Construction equipment Expanded Options One-way fool-proof assembly features Anti-rotation locking features Lubrication flow enhancements
Description
Needle roller and cage thrust assemblies are complements of small diameter needle rollers arranged in a spoke-like configuration. Needle rollers are equally spaced by means of a cage whose web section separates the rollers and provides guidance to keep them tracking in an orbital path. The purpose of these assemblies is to transmit thrust loads between two relatively rotating objects while greatly reducing friction. Needle roller and cage thrust assemblies also can be unitized with lipped washers which serve as raceway surfaces for the needle rollers. Washers can be supplied separately or can be mechanically unitized to the needle roller thrust assemblies for easy handling. Size range: 6 mm to 140mm (0.2362 in. to 5.5118 in.) Design Attributes Dimensions for bore and O.D. of thrust assemblies and washers are nominal. Thrust washers burnished at least one quarter of bore area (remainder is rough breakaway finish). O.D. finish of washers will be as blanked. Thinner washers may be out of flat due to distortion in hardening in the free state (expected to flatten out under load). Applications Automotive automatic and manual transmissions Automotive accessories (compressors, steering gears, etc.) Agricultural equipment Construction equipment Expanded Options One-way fool-proof assembly features Anti-rotation locking features Lubrication flow enhancements

Suppliers

Company
Product
Description
Supplier Links
Needle Roller and Cage Thrust Assemblies, Thrust Washers -  - Timken Company (The)
Canton, OH, USA
Needle Roller and Cage Thrust Assemblies, Thrust Washers
Needle Roller and Cage Thrust Assemblies, Thrust Washers
Needle roller and cage thrust assemblies are complements of small diameter needle rollers arranged in a spoke-like configuration. Needle rollers are equally spaced by means of a cage whose web section separates the rollers and provides guidance to keep them tracking in an orbital path. The purpose of these assemblies is to transmit thrust loads between two relatively rotating objects while greatly reducing friction. Needle roller and cage thrust assemblies also can be unitized with lipped washers which serve as raceway surfaces for the needle rollers. Washers can be supplied separately or can be mechanically unitized to the needle roller thrust assemblies for easy handling. Size range: 6 mm to 140mm (0.2362 in. to 5.5118 in.) Design Attributes Dimensions for bore and O.D. of thrust assemblies and washers are nominal. Thrust washers burnished at least one quarter of bore area (remainder is rough breakaway finish). O.D. finish of washers will be as blanked. Thinner washers may be out of flat due to distortion in hardening in the free state (expected to flatten out under load). Applications Automotive automatic and manual transmissions Automotive accessories (compressors, steering gears, etc.) Agricultural equipment Construction equipment Expanded Options One-way fool-proof assembly features Anti-rotation locking features Lubrication flow enhancements

Needle roller and cage thrust assemblies are complements of small diameter needle rollers arranged in a spoke-like configuration. Needle rollers are equally spaced by means of a cage whose web section separates the rollers and provides guidance to keep them tracking in an orbital path. The purpose of these assemblies is to transmit thrust loads between two relatively rotating objects while greatly reducing friction.

Needle roller and cage thrust assemblies also can be unitized with lipped washers which serve as raceway surfaces for the needle rollers. Washers can be supplied separately or can be mechanically unitized to the needle roller thrust assemblies for easy handling.

Size range: 6 mm to 140mm (0.2362 in. to 5.5118 in.)

Design Attributes

  • Dimensions for bore and O.D. of thrust assemblies and washers are nominal.
  • Thrust washers burnished at least one quarter of bore area (remainder is rough breakaway finish).
  • O.D. finish of washers will be as blanked.
  • Thinner washers may be out of flat due to distortion in hardening in the free state (expected to flatten out under load).

Applications

  • Automotive automatic and manual transmissions
  • Automotive accessories (compressors, steering gears, etc.)
  • Agricultural equipment
  • Construction equipment

Expanded Options

  • One-way fool-proof assembly features
  • Anti-rotation locking features
  • Lubrication flow enhancements
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Roller Bearings
Product Name Needle Roller and Cage Thrust Assemblies, Thrust Washers
Type Needle Roller Cage Assembly
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
Rotation - Cross Roller Ring - RAU9008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
Roller Bearings - 2482775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.1496 inch (80.000 mm)
View Details