Timken Company (The) Pillow Block/Bearing Housing NA3GB7-3/4

Description
FLANGE BEARING, 3/4IN SLEEVE, 3 BOLT BRACKET, POLYMER HOUSING, 204 RING SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE BEARING, 3/4IN SLEEVE, 3 BOLT BRACKET, POLYMER HOUSING, 204 RING SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 123910203 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
123910203
Pillow Block/Bearing Housing 123910203
FLANGE BEARING, 3/4IN SLEEVE, 3 BOLT BRACKET, POLYMER HOUSING, 204 RING SIZE. FREE 2 YEAR RADWELL WARRANTY

FLANGE BEARING, 3/4IN SLEEVE, 3 BOLT BRACKET, POLYMER HOUSING, 204 RING SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 123910203
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

5/8 in. ID, 3 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20210S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.22 inch (30.96 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
Plain Type Pillow Block Bearing, 6mm - 80UP-06 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details